TE Connectivity Magnetic Hall Effect Sensors G-MRCO-056

Description
KMXP SERIES. KMXP2002 2MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need sensors that performwell, even when exposed to oil, dirt and dust. The TE Connectivity KMXP position sensor is the right choice tomeet those needs thanks to its Magneto Resistive technologyand available form factors. The KMXP sensor provides greaterprecision than commonly used Hall sensors and is designed toprovide reliable and accurate measurements in harshenvironments including high temperatures. The sensor measuring principle is based on the anisotropicmagneto resistance effect (AMR effect). The sensors are offered in two different DFN packages formultiple orientation options. These packages can be easilyintegrated to almost any automated assembly process. Features High Resolution and high precision –Magneto Resistive (MR) sensor withcontactless measurement which providesaccuracy of 10-50 um in ranges between 1 –5 mm. Easy Assembly – DFN package ideal for anyPCB assembly processes. Tape and Reel packaging for easy integration Design Freedom – Perpendicular or flatsoldering versions and a small sensor wallthickness for large application air gaps. Superior Performance – Up to 150 C, EMCproof in any dirty environment andinsensitive to dirt, oil or dust. Applications Industrial machinery like sawing ordrilling equipment Medical high precision mechanicalcontrols like bed control, advancedprosthesis steering, precisioncatheters, X-ray equipment, orsyringe pumps Robotics in industrial automation
Request a Quote Datasheet
Description
KMXP SERIES. KMXP2002 2MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need sensors that performwell, even when exposed to oil, dirt and dust. The TE Connectivity KMXP position sensor is the right choice tomeet those needs thanks to its Magneto Resistive technologyand available form factors. The KMXP sensor provides greaterprecision than commonly used Hall sensors and is designed toprovide reliable and accurate measurements in harshenvironments including high temperatures. The sensor measuring principle is based on the anisotropicmagneto resistance effect (AMR effect). The sensors are offered in two different DFN packages formultiple orientation options. These packages can be easilyintegrated to almost any automated assembly process. Features High Resolution and high precision –Magneto Resistive (MR) sensor withcontactless measurement which providesaccuracy of 10-50 um in ranges between 1 –5 mm. Easy Assembly – DFN package ideal for anyPCB assembly processes. Tape and Reel packaging for easy integration Design Freedom – Perpendicular or flatsoldering versions and a small sensor wallthickness for large application air gaps. Superior Performance – Up to 150 C, EMCproof in any dirty environment andinsensitive to dirt, oil or dust. Applications Industrial machinery like sawing ordrilling equipment Medical high precision mechanicalcontrols like bed control, advancedprosthesis steering, precisioncatheters, X-ray equipment, orsyringe pumps Robotics in industrial automation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Magnetic Hall Effect Sensors
G-MRCO-056
Magnetic Hall Effect Sensors G-MRCO-056
KMXP SERIES. KMXP2002 2MM PITCH VERTICAL Anisotropic Magneto-Resistive (AMR) Linear Position Sensors Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need sensors that performwell, even when exposed to oil, dirt and dust. The TE Connectivity KMXP position sensor is the right choice tomeet those needs thanks to its Magneto Resistive technologyand available form factors. The KMXP sensor provides greaterprecision than commonly used Hall sensors and is designed toprovide reliable and accurate measurements in harshenvironments including high temperatures. The sensor measuring principle is based on the anisotropicmagneto resistance effect (AMR effect). The sensors are offered in two different DFN packages formultiple orientation options. These packages can be easilyintegrated to almost any automated assembly process. Features High Resolution and high precision –Magneto Resistive (MR) sensor withcontactless measurement which providesaccuracy of 10-50 um in ranges between 1 –5 mm. Easy Assembly – DFN package ideal for anyPCB assembly processes. Tape and Reel packaging for easy integration Design Freedom – Perpendicular or flatsoldering versions and a small sensor wallthickness for large application air gaps. Superior Performance – Up to 150 C, EMCproof in any dirty environment andinsensitive to dirt, oil or dust. Applications Industrial machinery like sawing ordrilling equipment Medical high precision mechanicalcontrols like bed control, advancedprosthesis steering, precisioncatheters, X-ray equipment, orsyringe pumps Robotics in industrial automation

KMXP SERIES. KMXP2002 2MM PITCH VERTICAL

Anisotropic Magneto-Resistive (AMR) Linear Position Sensors

Position sensors play an increasingly important role in manyindustrial, robotic and medical applications. Advancedapplications in harsh environments need sensors that performwell, even when exposed to oil, dirt and dust.

The TE Connectivity KMXP position sensor is the right choice tomeet those needs thanks to its Magneto Resistive technologyand available form factors. The KMXP sensor provides greaterprecision than commonly used Hall sensors and is designed toprovide reliable and accurate measurements in harshenvironments including high temperatures.

The sensor measuring principle is based on the anisotropicmagneto resistance effect (AMR effect).

The sensors are offered in two different DFN packages formultiple orientation options. These packages can be easilyintegrated to almost any automated assembly process.

Features

  • High Resolution and high precision –Magneto Resistive (MR) sensor withcontactless measurement which providesaccuracy of 10-50 um in ranges between 1 –5 mm.
  • Easy Assembly – DFN package ideal for anyPCB assembly processes.
  • Tape and Reel packaging for easy integration
  • Design Freedom – Perpendicular or flatsoldering versions and a small sensor wallthickness for large application air gaps.
  • Superior Performance – Up to 150 C, EMCproof in any dirty environment andinsensitive to dirt, oil or dust.

Applications

  • Industrial machinery like sawing ordrilling equipment
  • Medical high precision mechanicalcontrols like bed control, advancedprosthesis steering, precisioncatheters, X-ray equipment, orsyringe pumps
  • Robotics in industrial automation
Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - G-MRCO-056 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
G-MRCO-056
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring G-MRCO-056
KMXP2002 2MM PITCH VERTICAL

KMXP2002 2MM PITCH VERTICAL

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number G-MRCO-056 G-MRCO-056
Product Name Magnetic Hall Effect Sensors Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details