Stock Drive Products & Sterling Instrument - SDP/SI 7.26 Pitch, Steel, Galvanized Ladder Chain A 6C 8M18

Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Description
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6C 8M18 is a 7.26 mm pitch ladder chain made of galvanized steel, priced per meter, with a 1.2 mm wire diameter and 3.2 mm inside width, designed for power transmission applications requiring durability in demanding environments.

Datasheet Summary
Powered by GS/AI

A 6C 8M18 is a 7.26 mm pitch ladder chain made of galvanized steel, priced per meter, with a 1.2 mm wire diameter and 3.2 mm inside width, designed for power transmission applications requiring durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
7.26 Pitch, Steel, Galvanized Ladder Chain - A 6C 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
7.26 Pitch, Steel, Galvanized Ladder Chain
A 6C 8M18
7.26 Pitch, Steel, Galvanized Ladder Chain A 6C 8M18
Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Chain and sprocket drives are often used where positive synchronization between shafts and transmission of substantial torque are required. They are one of the more frequently used methods of power transmission, providing greater power than belts. Highly efficient, a single chain can drive several shafts and is used for both long and short distances. Adverse conditions, such as temperature and environment, do not affect their running. Other advantages include compact size and low maintenance costs. Chain drives are found in a wide range of power transmission applications, including bicycles, agricultural machinery, machine tools, conveyors, business machines, electronic or electro-mechanical devices, etc.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Roller Chain
Product Number A 6C 8M18
Product Name 7.26 Pitch, Steel, Galvanized Ladder Chain
Material Steel / Hardened Steel; Steel, Galvanized
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polypropylene; Polypropylene
Chain Pitch 0.2500 inch (6.35 mm)
Tensile Strength 29 lbs (13.15 kg)
View Details
7.26 Pitch, Brass Ladder Chain - A 6B 8M18 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Chain Pitch 0.2858 inch (7.26 mm)
View Details
Stainless Steel Spring Clip Connecting Link - A 6Y77M37SCCL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; Stainless Steel
Chain Pitch 0.3750 inch (9.53 mm)
View Details
1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Acetal; Acetal
Chain Pitch 0.5000 inch (12.7 mm)
Tensile Strength 175 lbs (79.37 kg)
View Details