RS Components, Ltd. Roller Chains 1830872

Description
Lambda BS 5/8 in. Simplex, 5m
Request a Quote
Description
Lambda BS 5/8 in. Simplex, 5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Chains - 1830872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Chains
1830872
Roller Chains 1830872
Lambda BS 5/8 in. Simplex, 5m

Lambda BS 5/8 in. Simplex, 5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Chain
Product Number 1830872
Product Name Roller Chains
Material Steel / Hardened Steel; Carbon steel lube free
Unlock Full Specs
to access all available technical data

Similar Products

Roller Chains - 1830859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
Chain Pitch 0.6248 inch (15.87 mm)
# of Strands Single
View Details
Roller Chains - 1463762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Steel
ISO BS/DIN Pitch ISO 10 (15.875mm)
Chain Pitch 0.6250 inch (15.88 mm)
View Details
Roller Chains - 643628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel; Stainless Steel
ISO BS/DIN Pitch ISO 06 (9.525mm)
Chain Pitch 0.3750 inch (9.53 mm)
View Details
Roller Chains - 1845732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Hardened Steel; Carbon steel
ISO BS/DIN Pitch ISO 12 (19.05mm)
Chain Pitch 0.7500 inch (19.05 mm)
View Details