Fargo Controls, Inc. Totalizer, 8900D Series 8905DV

Description
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant
Request a Quote Datasheet
Description
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizer, 8900D Series - 8905DV - Fargo Controls, Inc.
Eatontown, NJ, USA
Totalizer, 8900D Series
8905DV
Totalizer, 8900D Series 8905DV
Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point. FEATURES: Self-powered Totalizing Counter & Timer Up/Down count input 8 digit LCD display, Backlight with external 5VDC High speed solid state, slow speed contact closure and high voltage inputs 10k Hz max. Count speed NEMA 4X / IP 65 display RoHS & CE Compliant

Electronic LCD counters that are battery powered (10-year battery life). They have an 8 digit LCD display, a push button reset, and accept a wide range of inputs including quadrature. Their reset function can be disabled if desired. These units also have a programmable decimal point.

FEATURES:

  • Self-powered Totalizing Counter & Timer
  • Up/Down count input
  • 8 digit LCD display, Backlight with external 5VDC
  • High speed solid state, slow speed contact closure and high voltage inputs
  • 10k Hz max. Count speed
  • NEMA 4X / IP 65 display
  • RoHS & CE Compliant
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Digital Counters
Product Number 8905DV
Product Name Totalizer, 8900D Series
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
Functions Count Totalizer
Reset Manual
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
MicroCount Series Counter - MicroCount V - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Up Count
View Details
Preset Counter - PS3-SP - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Series Preset Counter and Ratemeter, PS2 CR - PS2CRA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details