Laurel Electronics LLC LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals LT60VF1

Description
Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from differential pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span RS232 or RS485 serial data, Modbus or Laurel ASCII protocol (isolated) Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended allows up to 180 data points for custom curve linearization of nonlinear inputs, batch operation, 1/rate (time) The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other transducers, such as watt meters, to track rate or totalized rate. With a Standard main board, the transmitter output can track rate (such as gallons per minute or watts) or totalized rate (such as gallons or kilowatt hours) whether the transducer output is linear or requires square root extraction (differential pressure flow transducers). With an Extended main board, the transmitter can also perform custom curve linearization (provided by a curvilinear spline fit with up to 180 data points), display 1/ rate (such as the time it takes a conveyor to pass through an oven), and perform batch control for repetitive fill operations. Such applications typically make use of optional dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the transmitter is capable of 25 updates per second. Scaling is done mathematically. Totals are calculated as the product of rate and time in seconds regardless of the selected gate time. Totals are stored in nonvolatile memory in case of power loss. Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. Standard Features of Laureate LT Transmitters Include: Serial communications output, (isolated), RS232 or RS485 (half or full duplex), jumper selectable. Three protocols are user selectable: Modbus RTU, Modbus ASCII, or Laurel ASCII. Modbus operation is fully compliant with Modbus Over Serial Line Specification V1.0 (2002). The Laurel ASCII protocol is simpler than the Modbus protocol and is recommended when all devices are Laureates. 4-20 mA, 0-10V or -10V to +10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 0.0015% resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. Note that Ethernet data I/O is provided by Laurel's LTE series transmitters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. LT series DIN rail Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LT series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LT Transmitters to a Local Area Network (LAN) Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LT Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
Request a Quote
Description
Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from differential pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span RS232 or RS485 serial data, Modbus or Laurel ASCII protocol (isolated) Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended allows up to 180 data points for custom curve linearization of nonlinear inputs, batch operation, 1/rate (time) The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other transducers, such as watt meters, to track rate or totalized rate. With a Standard main board, the transmitter output can track rate (such as gallons per minute or watts) or totalized rate (such as gallons or kilowatt hours) whether the transducer output is linear or requires square root extraction (differential pressure flow transducers). With an Extended main board, the transmitter can also perform custom curve linearization (provided by a curvilinear spline fit with up to 180 data points), display 1/ rate (such as the time it takes a conveyor to pass through an oven), and perform batch control for repetitive fill operations. Such applications typically make use of optional dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the transmitter is capable of 25 updates per second. Scaling is done mathematically. Totals are calculated as the product of rate and time in seconds regardless of the selected gate time. Totals are stored in nonvolatile memory in case of power loss. Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. Standard Features of Laureate LT Transmitters Include: Serial communications output, (isolated), RS232 or RS485 (half or full duplex), jumper selectable. Three protocols are user selectable: Modbus RTU, Modbus ASCII, or Laurel ASCII. Modbus operation is fully compliant with Modbus Over Serial Line Specification V1.0 (2002). The Laurel ASCII protocol is simpler than the Modbus protocol and is recommended when all devices are Laureates. 4-20 mA, 0-10V or -10V to +10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 0.0015% resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. Note that Ethernet data I/O is provided by Laurel's LTE series transmitters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. LT series DIN rail Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LT series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LT Transmitters to a Local Area Network (LAN) Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LT Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Costa Mesa, CA, United States
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals
Features High accuracy: ±0.005% of span ±1 count 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated) Converts signal input to a scaled rate or totalized rate Selectable square root for differential flow Output accuracy maintained for narrow or wide spans Extracts square root from differential pressure flow transducers & flow totalizer All input ranges are user selectable and factory calibrated 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span RS232 or RS485 serial data, Modbus or Laurel ASCII protocol (isolated) Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc transducer excitation output (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated) DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended allows up to 180 data points for custom curve linearization of nonlinear inputs, batch operation, 1/rate (time) The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other transducers, such as watt meters, to track rate or totalized rate. With a Standard main board, the transmitter output can track rate (such as gallons per minute or watts) or totalized rate (such as gallons or kilowatt hours) whether the transducer output is linear or requires square root extraction (differential pressure flow transducers). With an Extended main board, the transmitter can also perform custom curve linearization (provided by a curvilinear spline fit with up to 180 data points), display 1/ rate (such as the time it takes a conveyor to pass through an oven), and perform batch control for repetitive fill operations. Such applications typically make use of optional dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the transmitter is capable of 25 updates per second. Scaling is done mathematically. Totals are calculated as the product of rate and time in seconds regardless of the selected gate time. Totals are stored in nonvolatile memory in case of power loss. Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability. Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup. Standard Features of Laureate LT Transmitters Include: Serial communications output, (isolated), RS232 or RS485 (half or full duplex), jumper selectable. Three protocols are user selectable: Modbus RTU, Modbus ASCII, or Laurel ASCII. Modbus operation is fully compliant with Modbus Over Serial Line Specification V1.0 (2002). The Laurel ASCII protocol is simpler than the Modbus protocol and is recommended when all devices are Laureates. 4-20 mA, 0-10V or -10V to +10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 0.0015% resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. Note that Ethernet data I/O is provided by Laurel's LTE series transmitters. Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments. An unfiltered selection provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise. Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data. Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. LT series DIN rail Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring. The LT series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner. Connecting Laureate LT Transmitters to a Local Area Network (LAN) Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration. Flexible Communication Options for LT Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.

Features

  • High accuracy: ±0.005% of span ±1 count
  • 0-1 mA, 4-20 mA or 0-10V process signal input, (isolated)
  • Converts signal input to a scaled rate or totalized rate
  • Selectable square root for differential flow
  • Output accuracy maintained for narrow or wide spans
  • Extracts square root from differential pressure flow transducers & flow totalizer
  • All input ranges are user selectable and factory calibrated
  • 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated)
  • Analog output resolution 0.0015% of span, accuracy ±0.02% of span
  • RS232 or RS485 serial data, Modbus or Laurel ASCII protocol (isolated)
  • Dual 120 mA solid state relays for alarm or control (isolated)
  • 5V, 10V, 12V, or 24V dc transducer excitation output (isolated)
  • Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac (isolated)
  • DIN rail mount housing, 22.5 mm wide, detachable screw-clamp connectors
  • Operating temperature from -40°C to 70°C (-40°F to 158°F) Optional - Extended allows up to 180 data points for custom curve linearization of nonlinear inputs, batch operation, 1/rate (time)

The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity.

The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies from 0.005 Hz to 1 MHz. The LT Series transmitters offer the same high performance, signal conditioning, and programmable features as Laureate digital panel meters, counters, and timers.

The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other transducers, such as watt meters, to track rate or totalized rate.

  • With a Standard main board, the transmitter output can track rate (such as gallons per minute or watts) or totalized rate (such as gallons or kilowatt hours) whether the transducer output is linear or requires square root extraction (differential pressure flow transducers).
  • With an Extended main board, the transmitter can also perform custom curve linearization (provided by a curvilinear spline fit with up to 180 data points), display 1/ rate (such as the time it takes a conveyor to pass through an oven), and perform batch control for repetitive fill operations. Such applications typically make use of optional dual solid state relays, which are available as options. External reset of totals is provided by a special connector.

A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v, 4-20 mA or 0-10 V analog signal to a frequency of 10 kHz to 110 kHz. This frequency is determined by measuring period over a selected gate time (from 10 ms to 200 s) and taking the inverse of period. At the lowest frequency of 10 kHz and the minimum gate time of 10 ms, the transmitter is capable of 25 updates per second. Scaling is done mathematically. Totals are calculated as the product of rate and time in seconds regardless of the selected gate time. Totals are stored in nonvolatile memory in case of power loss.

Exceptional Accuracy and Stability. Laureate transmitters determine frequency by taking the inverse of period as measured with a calibrated quartz crystal time base. This results in extremely accurate and stable 6-digit internal readings (±999,999 counts), which are then processed in software. The analog output is generated by an ultra-linear 16-bit (65,536 step) digital-to-analog converter (DAC) for 0.02% output accuracy. The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control.

The update rate of the transmitter output is a programmed gate time + 30 ms + 0-2 signal periods. For a 60 Hz signal, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control.

All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and reliability.

Laureate Transmitters are easily programmed with Laurel’s free Instrument Setup Software, downloadable from our website and compatible with Windows PCs, requiring a data interface board for setup.

Standard Features of Laureate LT Transmitters Include:

  • Serial communications output, (isolated), RS232 or RS485 (half or full duplex), jumper selectable. Three protocols are user selectable: Modbus RTU, Modbus ASCII, or Laurel ASCII. Modbus operation is fully compliant with Modbus Over Serial Line Specification V1.0 (2002). The Laurel ASCII protocol is simpler than the Modbus protocol and is recommended when all devices are Laureates.
  • 4-20 mA, 0-10V or -10V to +10V analog transmitter output, (isolated), jumper-selectable and user scalable. All selections provide 0.0015% resolution of output span and 0.02% output accuracy of a reading from -99,999 to +99,999 counts that is also transmitted digitally. Output isolation from signal and power grounds eliminates potential ground loop problems. Note that Ethernet data I/O is provided by Laurel's LTE series transmitters.
  • Dual solid state relays, (isolated), for alarm or control. Rated 120 mA at 130 Vac or 170 Vdc.
  • Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100 mA, or 24V@50 mA.
  • Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional.

Digital signal filtering modes can be selected to ensure stable readings in electrically noisy environments.


  • An unfiltered selection provides true peak and valley readings and aids in control applications.
  • A batch average filter selection averages each 16 conversions.
  • An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts back to its selected time constant. An Auto setting selects the time constant selection based on signal noise.

Peak and valley values are automatically captured. These may be displayed via Laurel's free Instrument Setup Software, which runs on a PC under MS Windows or can be transmitted as serial data.

Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands.

An (isolated) 5, 10, 12, or 24 Vdc excitation output is standard to power transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level.

LT series DIN rail Transmitters & signal conditioners can be interfaced to a wide range of sensors and transducers using one of seven available plug-in signal conditioner boards. The transmitters duplicate the high performance (high accuracy, high read rate) and extensive programmable features of Laureate 1/8 DIN digital panel meters, counters and timers. They utilize the same signal conditioners boards, much of the same firmware, and Laurel's free Windows-based Instrument Setup Software. They come in a compact DIN rail mount package with detachable screw-clamp connectors for easy wiring.

The LT series Transmitters accessible from this page include a 4-20 mA, 0-20 mA, 0-10V, or -10V to +10V analog output (isolated, user selectable), an RS232 or RS485 serial data interface (isolated, user selectable), and dual 120 mA solid state AC/DC relays (isolated). An (isolated) 5, 10, 12, or 24 Vdc transducer excitation output is included with all models other than those with a temperature or AC RMS signal conditioner.


Connecting Laureate LT Transmitters to a Local Area Network (LAN)

Up to 30 Laureate LT Transmitters and/or Digital Panel Meters can be configured for RS485 and daisy-chained to an LT Transmitter for seamless LAN integration. Alternatively, Laurel LTE series Ethernet transmitters can connect directly to a LAN via an Ethernet cable. Setup for both configurations is streamlined using Laurel’s free Instrument Setup Software, which simplifies node discovery and transmitter configuration.

Flexible Communication Options for LT Transmitters

Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web access, ASCII, or Modbus TCP/IP protocols, ensuring versatile connectivity for your commercial applications.

Supplier's Site

Technical Specifications

  Laurel Electronics LLC
Product Category Digital Counters
Product Name LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
Mounting DINRail
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Bidirectional Position or Rate from Quadrature Encoders -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Direction Bi-directional Counter
Power Supply AC; DC/Battery; 85-264 Vac or 90-300 Vdc
View Details