Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AUDIO AMPLIFIERS AND PREAMPLIFIERS
TRU-SPEC
TA-36 -- AMPLIFIER, AUDIO VIDEO; PRODUCT RANGE TRU-SPEC
Tru-Spec
Amplifier, Audio Video; Product Range Tru-Spec
TA-36
Description
AMPLIFIER, AUDIO VIDEO; Product Range:-; Plug Type:
Newark, An Avnet Company
Done
Description
AMPLIFIER, AUDIO VIDEO; Product Range:-; Plug Type:
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Audio Video; Product Range Tru-Spec
96B3571
Amplifier, Audio Video; Product Range Tru-Spec
96B3571
AMPLIFIER, AUDIO VIDEO; Product Range:-; Plug Type:
AMPLIFIER, AUDIO VIDEO; Product Range:-; Plug Type:
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Audio Amplifiers and Preamplifiers
Product Number
96B3571
Product Name
Amplifier, Audio Video; Product Range Tru-Spec
Type
Audio Amplifier
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
CTS2 AudioMaster® Public Address High-Powered Amplifiers
CTS2-1250-120-240
Specs
Type
Audio Amplifier
Continuous Power
1250 watts
Number of Channels
2 #
View Details
RS Components, Ltd.
522935
Specs
Type
Audio Amplifier
Frequency Response
1.20E-4 to 0.0050 MHz
View Details
Hangzhou Crysound Electronics Co., Ltd.
Preamplifier
CRY508
Specs
Type
Preamplifier
Frequency Response
1.00E-5 to 0.1000 MHz
Output Gain
? to -0.3000 dB
View Details
Biamp Systems, Ltd.
Commercial Audio Preamplifiers
PM4100
Specs
Type
Preamplifier
View Details