3-way L-port ball valve in PVC-C with solvent cement spigots, designed for metric piping systems. The valve features a PTFE ball seat, 360° rotation capability, lockable lever, and integrated stainless steel mounting inserts. It is rated for 10 bar pressure with a kv-value of 1230 l/min at Δp=1 bar. The valve has a 50 mm bore size (DN50), measures 124 mm in diameter and 308 mm in length, and is compatible with type 543 (1st generation) for end connections. The body is available with FKM seal material, weighing 3.075 kg.
Horizontal/L-port With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163543037 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 4.88 inch (124.00 mm) |