ThermOmegaTech® Enclosure Temperature Control Valve TV/SC-I

Description
Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically regulates the flow of steam or other heating medium to maintain the specified temperature. In cooling applications the reverse-acting TV/SC-IR can be used to regulate the flow of glycol, water, air or other cooling media. Operation A thermostatic element located at one end of the TV/SC-I (inside the enclosure-see line drawing) regulates the steam supply to the heater to accurately maintain the desired temperature, operating like a thermostat in an oven. Heat radiating from the steam coil heater reaches the actuator causing it to quickly shut off the steam supply when the desired temperature is reached, regardless of outside ambient. In cooling applications, the TV/SC-IR opens on rising temperature to regulate the flow of cooling media to the enclosure. These economical valves are available with set points from 40°F to 210°F (4.4°C to 98.9°C). Benefits Eliminates danger of overheating Maintains enclosure temperature within specified range Self-operating, eliminates explosion hazard Long service life Quick and easy installation Design Features Direct acting (No pilot valve) Exclusive Thermoloid® sensor/controller All Stainless Steel body, fittings, spring & plug Ram-type plug for reliable tight shut-off Unaffected by pressure Compatible with standard tubing and connections
Request a Quote Datasheet
Description
Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically regulates the flow of steam or other heating medium to maintain the specified temperature. In cooling applications the reverse-acting TV/SC-IR can be used to regulate the flow of glycol, water, air or other cooling media. Operation A thermostatic element located at one end of the TV/SC-I (inside the enclosure-see line drawing) regulates the steam supply to the heater to accurately maintain the desired temperature, operating like a thermostat in an oven. Heat radiating from the steam coil heater reaches the actuator causing it to quickly shut off the steam supply when the desired temperature is reached, regardless of outside ambient. In cooling applications, the TV/SC-IR opens on rising temperature to regulate the flow of cooling media to the enclosure. These economical valves are available with set points from 40°F to 210°F (4.4°C to 98.9°C). Benefits Eliminates danger of overheating Maintains enclosure temperature within specified range Self-operating, eliminates explosion hazard Long service life Quick and easy installation Design Features Direct acting (No pilot valve) Exclusive Thermoloid® sensor/controller All Stainless Steel body, fittings, spring & plug Ram-type plug for reliable tight shut-off Unaffected by pressure Compatible with standard tubing and connections
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Temperature Control Valve - TV/SC-I - ThermOmegaTech®
Warminster, PA, United States
Enclosure Temperature Control Valve
TV/SC-I
Enclosure Temperature Control Valve TV/SC-I
Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically regulates the flow of steam or other heating medium to maintain the specified temperature. In cooling applications the reverse-acting TV/SC-IR can be used to regulate the flow of glycol, water, air or other cooling media. Operation A thermostatic element located at one end of the TV/SC-I (inside the enclosure-see line drawing) regulates the steam supply to the heater to accurately maintain the desired temperature, operating like a thermostat in an oven. Heat radiating from the steam coil heater reaches the actuator causing it to quickly shut off the steam supply when the desired temperature is reached, regardless of outside ambient. In cooling applications, the TV/SC-IR opens on rising temperature to regulate the flow of cooling media to the enclosure. These economical valves are available with set points from 40°F to 210°F (4.4°C to 98.9°C). Benefits Eliminates danger of overheating Maintains enclosure temperature within specified range Self-operating, eliminates explosion hazard Long service life Quick and easy installation Design Features Direct acting (No pilot valve) Exclusive Thermoloid® sensor/controller All Stainless Steel body, fittings, spring & plug Ram-type plug for reliable tight shut-off Unaffected by pressure Compatible with standard tubing and connections

Product Description

The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically regulates the flow of steam or other heating medium to maintain the specified temperature. In cooling applications the reverse-acting TV/SC-IR can be used to regulate the flow of glycol, water, air or other cooling media.

Operation

A thermostatic element located at one end of the TV/SC-I (inside the enclosure-see line drawing) regulates the steam supply to the heater to accurately maintain the desired temperature, operating like a thermostat in an oven. Heat radiating from the steam coil heater reaches the actuator causing it to quickly shut off the steam supply when the desired temperature is reached, regardless of outside ambient. In cooling applications, the TV/SC-IR opens on rising temperature to regulate the flow of cooling media to the enclosure. These economical valves are available with set points from 40°F to 210°F (4.4°C to 98.9°C).

Benefits

  • Eliminates danger of overheating
  • Maintains enclosure temperature within specified range
  • Self-operating, eliminates explosion hazard
  • Long service life
  • Quick and easy installation

Design Features

  • Direct acting (No pilot valve)
  • Exclusive Thermoloid® sensor/controller
  • All Stainless Steel body, fittings, spring & plug
  • Ram-type plug for reliable tight shut-off
  • Unaffected by pressure
  • Compatible with standard tubing and connections
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number TV/SC-I
Product Name Enclosure Temperature Control Valve
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Sensing Temperature Control Valve - US/S-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Enclosure Temperature Control Valve - TV/SC-IR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Glycol; Air; Chemical
View Details
Thermostatic Drain Valve for Passenger Cars - 3/4
Specs
Valve Type Control Valve; Drain; Angle; Safety
Primary Material Brass / Bronze
Media Water; Cold Water  ; Potable Water
View Details
Surface Sensing Temperature Control Valve - US/S-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details