ElectroCraft Stepper Motor TorquePower™ Plus TPP17

Description
This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%. This motor is also available in Metric configuration. Size: Nema 17, 1.8° Holding Torque: up to 58 oz-in or 41 Ncm Speed: up to 80 RPS
Request a Quote Datasheet
Description
This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%. This motor is also available in Metric configuration. Size: Nema 17, 1.8° Holding Torque: up to 58 oz-in or 41 Ncm Speed: up to 80 RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - TorquePower™ Plus TPP17 - ElectroCraft
Dover, NH, United States
This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%. This motor is also available in Metric configuration. Size: Nema 17, 1.8° Holding Torque: up to 58 oz-in or 41 Ncm Speed: up to 80 RPS

This 1.8 degree size 17 hybrid DC stepping motor is totally enclosed with permanently lubricated ball bearings. The bi-directional size 17 has holding torque up to 58 oz-in with a step angle accuracy of ±5%.

This motor is also available in Metric configuration.

Size: Nema 17, 1.8°
Holding Torque: up to 58 oz-in or 41 Ncm
Speed: up to 80 RPS

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motors (rotary)
Product Number TorquePower™ Plus TPP17
Product Name Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 33.9 VDC
Current per Phase 2 amps
Number of Leads 6 #
Holding Torque 58 In-oz (41 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Stepper Motor - TorquePower™ TP34 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 7.1 amps
View Details
Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details