Constar Motion Co., Ltd Micro Stepper Motor 1511P0209

Description
15mm Micro Step Motot Diameter: 15mm Length : 11mm Voltage: 5V Step Angle: 18° Detent Torque: 0.8mNm Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options: Lead wires length The mini step motor features a rational permanent magnet (PM) design. In an open loop system the motor performs very reliably with good positioning precision and repeatability. When properly matched with driving electronics, various incremental steps can be achieved. It is applied in the fields of security systems, office automation systems, medical equipment, mini household appliances and toys, etc..
Request a Quote
Description
15mm Micro Step Motot Diameter: 15mm Length : 11mm Voltage: 5V Step Angle: 18° Detent Torque: 0.8mNm Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options: Lead wires length The mini step motor features a rational permanent magnet (PM) design. In an open loop system the motor performs very reliably with good positioning precision and repeatability. When properly matched with driving electronics, various incremental steps can be achieved. It is applied in the fields of security systems, office automation systems, medical equipment, mini household appliances and toys, etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1511P0209 is a two-phase permanent magnet micro step motor with a 5.0 V operating voltage, 12.6 Ω DC resistance, and a 18° step angle. It delivers a detent torque of 0.80 mNm and a pull-in torque of 1 mNm, with a no-load pull-in frequency of 1200 pps and a no-load pull-out frequency of 1500 pps. The motor operates at a current of 0.4 A, weighs 9.5 g, and functions within a temperature range of -20°C to +100°C. It is designed for use in security systems, office automation, medical equipment, mini household appliances, and toys.

Datasheet Summary
Powered by GS/AI

The 1511P0209 is a two-phase permanent magnet micro step motor with a 5.0 V operating voltage, 12.6 Ω DC resistance, and a 18° step angle. It delivers a detent torque of 0.80 mNm and a pull-in torque of 1 mNm, with a no-load pull-in frequency of 1200 pps and a no-load pull-out frequency of 1500 pps. The motor operates at a current of 0.4 A, weighs 9.5 g, and functions within a temperature range of -20°C to +100°C. It is designed for use in security systems, office automation, medical equipment, mini household appliances, and toys.

Suppliers

Company
Product
Description
Supplier Links
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Futian, Shenzhen, China
Micro Stepper Motor
1511P0209
Micro Stepper Motor 1511P0209
15mm Micro Step Motot Diameter: 15mm Length : 11mm Voltage: 5V Step Angle: 18° Detent Torque: 0.8mNm Applications: Office automation systems, medical equipment, mini household appliances, toys, etc. Options: Lead wires length The mini step motor features a rational permanent magnet (PM) design. In an open loop system the motor performs very reliably with good positioning precision and repeatability. When properly matched with driving electronics, various incremental steps can be achieved. It is applied in the fields of security systems, office automation systems, medical equipment, mini household appliances and toys, etc..

15mm Micro Step Motot
Diameter: 15mm Length : 11mm Voltage: 5V Step Angle: 18° Detent Torque: 0.8mNm
Applications: Office automation systems, medical equipment, mini household appliances, toys, etc.
Options: Lead wires length
The mini step motor features a rational permanent magnet (PM) design. In an open loop system the motor performs very reliably with good positioning precision and repeatability. When properly matched with driving electronics, various incremental steps can be achieved. It is applied in the fields of security systems, office automation systems, medical equipment, mini household appliances and toys, etc..

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Stepper Motors (rotary)
Product Number 1511P0209
Product Name Micro Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details