ElectroCraft Stepper Motor TorquePower™ Plus TPP34

Description
This bi-directional, 1.8° size 34 hybrid DC stepping motor provides a lot of torque in a relatively small size. The TPP34 has holding torque up to 1190 oz-in with a step angle accuracy of ±3%. Size: Nema 34, 1.8° Holding Torque: up to 1190 oz-in or 840 Ncm Speed: up to 35 RPS
Request a Quote Datasheet
Description
This bi-directional, 1.8° size 34 hybrid DC stepping motor provides a lot of torque in a relatively small size. The TPP34 has holding torque up to 1190 oz-in with a step angle accuracy of ±3%. Size: Nema 34, 1.8° Holding Torque: up to 1190 oz-in or 840 Ncm Speed: up to 35 RPS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - TorquePower™ Plus TPP34 - ElectroCraft
Dover, NH, United States
This bi-directional, 1.8° size 34 hybrid DC stepping motor provides a lot of torque in a relatively small size. The TPP34 has holding torque up to 1190 oz-in with a step angle accuracy of ±3%. Size: Nema 34, 1.8° Holding Torque: up to 1190 oz-in or 840 Ncm Speed: up to 35 RPS

This bi-directional, 1.8° size 34 hybrid DC stepping motor provides a lot of torque in a relatively small size. The TPP34 has holding torque up to 1190 oz-in with a step angle accuracy of ±3%.

Size: Nema 34, 1.8°
Holding Torque: up to 1190 oz-in or 840 Ncm
Speed: up to 35 RPS

Supplier's Site Datasheet

Technical Specifications

  ElectroCraft
Product Category Stepper Motors (rotary)
Product Number TorquePower™ Plus TPP34
Product Name Stepper Motor
Stepper Construction Permanent Magnet
DC Voltage Range 12.2 VDC
Current per Phase 5 amps
Number of Leads 6 #
Holding Torque 1190 In-oz (840 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details
Stepper Motor - TorquePower™ Plus TPP17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 33.9 VDC
Current per Phase 2 amps
View Details