Lee Co. (The) 375 Zero-Leak Check Valve

Description
This miniature, zero-leak check valve is only 0.375 inches in diameter and 1.21 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 6 GPM. Features Diameter: 0.375 inches Lohm Rate: 45 Lohms max Operating Pressures: Up to 5000 psi Leakage: 0 bubbles / minute
Request a Quote Datasheet
Description
This miniature, zero-leak check valve is only 0.375 inches in diameter and 1.21 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 6 GPM. Features Diameter: 0.375 inches Lohm Rate: 45 Lohms max Operating Pressures: Up to 5000 psi Leakage: 0 bubbles / minute
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
375 Zero-Leak Check Valve -  - Lee Co. (The)
Westbrook, CT, USA
375 Zero-Leak Check Valve
375 Zero-Leak Check Valve
This miniature, zero-leak check valve is only 0.375 inches in diameter and 1.21 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 6 GPM. Features Diameter: 0.375 inches Lohm Rate: 45 Lohms max Operating Pressures: Up to 5000 psi Leakage: 0 bubbles / minute

This miniature, zero-leak check valve is only 0.375 inches in diameter and 1.21 inches in length. This check valve utilizes an elastomeric seat material to provide zero leakage in the checked direction. It is ideal for pneumatic and hydraulic applications with flow rates up to 6 GPM.

Features

  • Diameter: 0.375 inches
  • Lohm Rate: 45 Lohms max
  • Operating Pressures: Up to 5000 psi
  • Leakage: 0 bubbles / minute
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 375 Zero-Leak Check Valve
Valve Type Check; Zero-Leak Check Valves
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Zero Leak Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
855 Series 316L Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
250 Axial Flow Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
855 Series Flow Control Valve -  - Lee Co. (The)
Specs
Valve Type Control Valve; Metering
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details