Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount KVM

Description
Features 10 W power rating Continuous current load up to 250 A Heavy copper connectors Excellent long-term stability Low inductance value Max. solder temperature up to 350 °C / 30 sec or 250 °C / 10 min RoHS 2011/65/EU compliant AEC-Q200 qualification
Request a Quote Datasheet
Description
Features 10 W power rating Continuous current load up to 250 A Heavy copper connectors Excellent long-term stability Low inductance value Max. solder temperature up to 350 °C / 30 sec or 250 °C / 10 min RoHS 2011/65/EU compliant AEC-Q200 qualification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
KVM
Shunt Resistor - Two Terminal Surface Mount KVM
Features 10 W power rating Continuous current load up to 250 A Heavy copper connectors Excellent long-term stability Low inductance value Max. solder temperature up to 350 °C / 30 sec or 250 °C / 10 min RoHS 2011/65/EU compliant AEC-Q200 qualification

Features

  • 10 W power rating
  • Continuous current load up to 250 A
  • Heavy copper connectors
  • Excellent long-term stability
  • Low inductance value
  • Max. solder temperature up to 350 °C / 30 sec or
    250 °C / 10 min
  • RoHS 2011/65/EU compliant
  • AEC-Q200 qualification
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number KVM
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Bolt-on Chassis; 3516
Resistance Range 5.00E-5 to 1.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details