Triad Magnetics Chassis Mount Quick Pack™ Power Transformers FD6-120

Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet
Description
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick Pack™ Power Transformers - FD6-120 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick Pack™ Power Transformers
FD6-120
Chassis Mount Quick Pack™ Power Transformers FD6-120
The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin nonconcentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering.

Supplier's Site
Power Transformers - 237-1746-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1746-ND
Power Transformers 237-1746-ND
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FD6-120
Transformers - Power Transformers FD6-120
PWR XFMR LAMINATED 30VA CHAS MT

PWR XFMR LAMINATED 30VA CHAS MT

Supplier's Site
Transformer;30VA;Chassis;Pri:115/230V;Sec:120VCT;Sec:0.25A;Solder Lug;50/60Hz - 70218315 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;30VA;Chassis;Pri:115/230V;Sec:120VCT;Sec:0.25A;Solder Lug;50/60Hz
70218315
Transformer;30VA;Chassis;Pri:115/230V;Sec:120VCT;Sec:0.25A;Solder Lug;50/60Hz 70218315
The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

The TRIAD quick pack small power transformer series from TRIAD Magnetics offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space. Split bobbin non-concentric winding eliminates costly electrostatic shielding. Termination is suitable for quick connects or soldering. Primary: 115 V or 115/230 V, 50/60 Hz.

Supplier's Site
Chassis Mount Transformer, 30Va; Chassis Mount Transformer Type Triad Magnetics - 37B9029 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 30Va; Chassis Mount Transformer Type Triad Magnetics
37B9029
Chassis Mount Transformer, 30Va; Chassis Mount Transformer Type Triad Magnetics 37B9029
CHASSIS MOUNT TRANSFORMER, 30VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:120V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:250mA; Product Range:-RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 30VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:120V; Power Rating:30VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:250mA; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Transformers
Product Number FD6-120 237-1746-ND FD6-120 70218315 37B9029
Product Name Chassis Mount Quick Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer;30VA;Chassis;Pri:115/230V;Sec:120VCT;Sec:0.25A;Solder Lug;50/60Hz Chassis Mount Transformer, 30Va; Chassis Mount Transformer Type Triad Magnetics
Mounting Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 120 volts 115 to 230 volts
Power Rating (VA) 30 VA 30 VA 30 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation
Construction Laminate SplitCore
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-3142XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F56-045 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-244U - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 18 volts
View Details
3 suppliers
115 Volts (V) Chassis Mount Power Transformer - F-94X - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Type AC
View Details
4 suppliers