Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 40VA CHAS MT
Industrial Transformers UL/cUL - 120/208/240V Class II Control Xfmr 24V@1.67A w/Leads
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:1.67A; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are designed with dual bobbin construction and insulated shrouds on the primary and secondary sides. Welded laminations have holes in each corner to allow direct mounting to a panel. Since these products are inherently energy limited, no secondary fusing is required.
Applications include commercial dryers, deep fryers, greenhouse controls, home environmental systems, security systems, video games, automatic doors, solar heating units and industrial controls.
PWR XFMR LAMINATED 40VA CHAS MT
| Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT40-05E07K | 237-1244-ND | TCT40-05E07K | 89J9292 | 70218322 | TCT40-05E07K |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Industrial Transformers | Control Transformer; Chassis Mount Transformer Type Triad Magnetics | Transformer;Chassis;120/208/240VAC;24VAC;40VA;50/60Hz;1.67A | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | |||
| Input Voltage | 120 to 240 volts | 120 to 240 volts | 120 to 240 volts | |||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | |
| Power Rating (VA) | 40 VA | 40 VA | 40 VA | 40 VA | ||
| Mounting | Chassis | Chassis |