Novotechnik U.S., Inc. Linear Touchless Sensors TFD4000 Series

Description
Novotechnik’s linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating and the other glides along rails integrated into the sensor housing. All our sensors come with unsurpassed customer support.
Request a Quote
Description
Novotechnik’s linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating and the other glides along rails integrated into the sensor housing. All our sensors come with unsurpassed customer support.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFD-4000 series is a touchless linear position sensor utilizing Hall technology for non-contact position measurement in ranges from 0 to 50 mm. It features a two-part design with a separate magnetic marker, IP67/IP68/IP69 protection, and operates over a temperature range of -40 °C to +125 °C. The sensor outputs a ratiometric analog voltage and offers resolution up to 12 bit. It is housed in high-grade PBT GF plastic with brass inserts, mounted via two M4x14 pan head screws, and uses 0.5 mm² PVC lead wires. Weighing approximately 10 g without connections, its compact flat design supports installation in confined spaces for applications in mechanical engineering, mobile machinery, medical devices, and marine environments.

Datasheet Summary
Powered by GS/AI

The TFD-4000 series is a touchless linear position sensor utilizing Hall technology for non-contact position measurement in ranges from 0 to 50 mm. It features a two-part design with a separate magnetic marker, IP67/IP68/IP69 protection, and operates over a temperature range of -40 °C to +125 °C. The sensor outputs a ratiometric analog voltage and offers resolution up to 12 bit. It is housed in high-grade PBT GF plastic with brass inserts, mounted via two M4x14 pan head screws, and uses 0.5 mm² PVC lead wires. Weighing approximately 10 g without connections, its compact flat design supports installation in confined spaces for applications in mechanical engineering, mobile machinery, medical devices, and marine environments.

Suppliers

Company
Product
Description
Supplier Links
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Southborough, MA, United States
Linear Touchless Sensors
TFD4000 Series
Linear Touchless Sensors TFD4000 Series
Novotechnik’s linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating and the other glides along rails integrated into the sensor housing. All our sensors come with unsurpassed customer support.

Novotechnik’s linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating and the other glides along rails integrated into the sensor housing. All our sensors come with unsurpassed customer support.

Supplier's Site Datasheet

Technical Specifications

  Novotechnik U.S., Inc.
Product Category Linear Position Sensors
Product Number TFD4000 Series
Product Name Linear Touchless Sensors
Sensor Technology Linear Potentiometer
Unlock Full Specs
to access all available technical data

Similar Products

Linear Side Actuated - TLH Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 118 inch (100 to 3000 mm)
Output Voltage
View Details
Linear Rod Type - LWX-003 Series (pressure EQ) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
Linear Rod Series with Return Spring - FTI Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 inch (10 mm)
Output Current
View Details
Linear Rod Type - TX2 Series (pivot head) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 11.81 inch (25 to 300 mm)
Output Voltage
View Details