Allegro MicroSystems Inc. Ic, Sensor, Hall Effect Latch, 24V, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems A1220ELHLT-T

Description
IC, SENSOR, HALL EFFECT LATCH, 24V, SOT23W-3, FULL REEL; Hall Effect Type:Latching; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
IC, SENSOR, HALL EFFECT LATCH, 24V, SOT23W-3, FULL REEL; Hall Effect Type:Latching; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Sensor, Hall Effect Latch, 24V, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 57P7561 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sensor, Hall Effect Latch, 24V, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems
57P7561
Ic, Sensor, Hall Effect Latch, 24V, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems 57P7561
IC, SENSOR, HALL EFFECT LATCH, 24V, SOT23W-3, FULL REEL; Hall Effect Type:Latching; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C RoHS Compliant: Yes

IC, SENSOR, HALL EFFECT LATCH, 24V, SOT23W-3, FULL REEL; Hall Effect Type:Latching; Output Current:25mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:3V; Supply Voltage Max:24V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 57P7561
Product Name Ic, Sensor, Hall Effect Latch, 24V, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Speed Sensor, 24V, 0.03A, Sip-4; Hall Effect Type Allegro Microsystems - 33P4307 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
SANTEST High Accuracy Type Probe - GYSE-R - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
View Details