Advantech EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC EKI-9510E-2GMPW-B

Description
EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C
Request a Quote Datasheet
Description
EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC - EKI-9510E-2GMPW-B - Advantech
Cincinnati, OH, United States
EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC
EKI-9510E-2GMPW-B
EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC EKI-9510E-2GMPW-B
EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC M12 connector with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Complies with EN45545-2 & EN61373 Supports PoE IEEE802.3af/at Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC Compact size to fit in different narrow spaces Operating temperature: -40 ~ 70°C

EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC

  • M12 connector with IP67 rugged housing
  • Complies with EN50155 & EN50121-3-2
  • Complies with EN45545-2 & EN61373
  • Supports PoE IEEE802.3af/at
  • Wide nominal power input range: 24~110VDC; Operating power input range: 16.8~137.5VDC
  • Compact size to fit in different narrow spaces
  • Operating temperature: -40 ~ 70°C
Buy Now Datasheet
Switches, Hubs - 2084-EKI-9510E-2GMPW-B-ND - DigiKey
Thief River Falls, MN, United States
EN50155 M12 10FE POE + 2G MANAGE

EN50155 M12 10FE POE + 2G MANAGE

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-9510E-2GMPW-B 2084-EKI-9510E-2GMPW-B-ND
Product Name EN 50155 M12 8FE PoE + 2GE Managed Switch, 24~110 VDC Switches, Hubs
Network Equipment Switch Switch
Form Factor Wall Mount
Ports / Interfaces NA M12
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-ESW208-2MT-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 8 #
View Details
6FE + 2FE/GE SFP Port Managed Industrial Ethernet Switch - EKI-5708E-2FI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.1p, 802.3ad, 802.1x, 802.1D, 802.1s, 802.1w
View Details
2 suppliers
Switches, Hubs - 2084-BB-ESW205-ND - DigiKey
Specs
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
Gateways, Routers - EKI-1222I-BE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details