Model 2005V is a 220 volt variant of the asynchronous optical bit-driver, designed for simplex or full-duplex data transmission from 110 bps to 56 Kbps over fiber optic cable. It features an RS-232-C interface, built-in diagnostic logic probe, null modem switch, and constant or controlled carrier options. The unit operates with 105 to 130 VAC input in its base model, but the 220 V version is specified for higher voltage regions. It has a metal enclosure measuring 7.5" x 7" x 3" (19 x 17.8 x 7.6 cm), weighs 3 lb (1.36 kg), and supports transmission distances up to 6600 feet (2000 m) using standard multimode fiber or up to 23,000 feet (7000 m) with single-mode fiber. Operating temperature ranges from 0°C to 50°C. The unit is UL and CSA listed and meets FCC Class A, Part 15 requirements.
Model 2005 Bit-Driver is an asynchronous simplex or full duplex system capable of transmitting data at operating speed from 110 bps to 56 Kbps over fiber optic cable. Fiber optic cable offers the advantage of small size, light weight and complete electro- magnetic freedom from the problems of EMI/RFI to its maximum operating range of up to 6600 feet. Totally dielectric fiber optic cable is immune to high voltage and lightning. This compact asynchronous system can help you transmit data in-house or in other short-haul applications through the noisiest operating environments without losing a bit. (Bit error rate ≤ 10E-9) It's a stand-alone component, complete with RS-232 interface, 120 volt power cord plus input and output transmission connections. LEDs are used to indicate the presence of carrier and data signaling over the data path. There is a diagnostic logic probe to verify "high" or "low" status of TD, RD, TSR, CTS, DSR and DCD circuits -- without a breakout unit. Includes null modem switch to configure the modem as a DTE device instantly, and a constant or controlled carrier switch.
| S.I. Tech, Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | 2005V |
| Product Name | Asynchronous Optical Bit-Driver® |
| Form Factor | Module |
| Features | Duplex; LED Indicator |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Compliances | UL, CSA, FCC Class A Part 15 |