TF 600 S/S -- NOVIBRA® TYPE TF SERIES
Trelleborg Industrial AVS
Novibra® Type TF Series
TF 600 s/s
Suppliers
Novibra® Type TF Series
TF 600 s/s
Technical Specifications
|
Product Category
|
Vibration Isolators and Machine Mounts |
|
Product Number
|
TF 600 s/s |
|
Product Name
|
Novibra® Type TF Series |
|
Application
|
Leveling
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Leveling
Type
Leveling Foot
Features
Threaded Stud
View Details
Application
Leveling
Type
Leveling Pad
Features
Metric; Swivel Heads; Threaded Stud
View Details
Load Capacity
1323.00 lbs (600.00 kg)
Thickness
3.63 inch (92.20 mm)
Frequency at Load
21 Hz
View Details
Application
Leveling
Type
Leveling Foot
Features
Metric; Threaded Stud
View Details