Part Number: 768
Color: Blue
Material: Rubber - EPDM
Thread: M3
Supplied with M3 Thread Shoulder Screw
For .047" Thick Panels
.250" Mounting Hole
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 768
Color: Blue
Material: Rubber - EPDM
Thread: M3
Supplied with M3 Thread Shoulder Screw
For .047" Thick Panels
.250" Mounting Hole
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Part number 768 is an anti-vibration grommet designed for noise suppression and vibration isolation in office or lab equipment, with a .047 inch panel thickness rating and an M3 shoulder screw. It has an outside diameter of .379 inch (9.6 mm), an inside diameter of .154 inch (3.9 mm), a height of .228 inch (5.8 mm), and a mounting hole of .250 inch (6.4 mm). The isolator is made of EPDM rubber and the shoulder screw is steel with nickel plating.
Datasheet Summary Powered by GS/AI
Part number 768 is an anti-vibration grommet designed for noise suppression and vibration isolation in office or lab equipment, with a .047 inch panel thickness rating and an M3 shoulder screw. It has an outside diameter of .379 inch (9.6 mm), an inside diameter of .154 inch (3.9 mm), a height of .228 inch (5.8 mm), and a mounting hole of .250 inch (6.4 mm). The isolator is made of EPDM rubber and the shoulder screw is steel with nickel plating.