Stock Drive Products & Sterling Instrument - SDP/SI 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260CC2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1260CC2 is a vibration isolator with a diamond-shaped base plate, 2.98 inches in length and 2.25 inches in diameter, featuring two mounting holes. It has a natural rubber isolator and a steel or aluminum base, rated for a maximum static load of 30 lbf with a deflection of 0.20 inches. The isolator provides 81% vibration isolation at loads above 23 lbf at 2000 cycles per minute. The part is part of a series available in multiple load ratings, with CC designation indicating a 30 lbf load capacity.

Datasheet Summary
Powered by GS/AI

A10Z40-1260CC2 is a vibration isolator with a diamond-shaped base plate, 2.98 inches in length and 2.25 inches in diameter, featuring two mounting holes. It has a natural rubber isolator and a steel or aluminum base, rated for a maximum static load of 30 lbf with a deflection of 0.20 inches. The isolator provides 81% vibration isolation at loads above 23 lbf at 2000 cycles per minute. The part is part of a series available in multiple load ratings, with CC designation indicating a 30 lbf load capacity.

Suppliers

Company
Product
Description
Supplier Links
2.98
Hicksville, NY, United States
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1260CC2
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260CC2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1260CC2
Product Name 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

39.4
Specs
Application Vibration Isolation
View Details
The minimum shear & compression load for 81% isolation - A10Z 1-323D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 14.50 lbs (6.58 kg)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details
Tandem Unitized Center Bolt Mount, 425lbs Norminal Load Rating, 0.015in. Norminal Deflection Rating, 1.62in. Diameter. Material: Natural Rubber. - A10Z42-A5020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 1.05 inch (26.67 mm)
View Details