Zotefoams, Inc. Packaging Foam

Description
The regular cell size of AZOTE® and ZOTEK® foams makes them highly energy absorbent… ideal materials for protective packaging. They are inert, lightweight, UV stable, flexible, tough and resilient and exhibit outstanding resistance to chemicals and water. They are highly pure, will not cause corrosion or staining and are safe to use for the transit and archival storage of antiquities and works of art. AZOTE® foams play an important role in the global endeavour to reduce packaging waste, by providing a true multi-trip solution for transit packaging, both as case inserts and dunnage. The high energy absorbent nature of AZOTE® foams means that less thickness is needed for protection… smaller packs means less storage space requirement and better transport volume utilisation.
Description
The regular cell size of AZOTE® and ZOTEK® foams makes them highly energy absorbent… ideal materials for protective packaging. They are inert, lightweight, UV stable, flexible, tough and resilient and exhibit outstanding resistance to chemicals and water. They are highly pure, will not cause corrosion or staining and are safe to use for the transit and archival storage of antiquities and works of art. AZOTE® foams play an important role in the global endeavour to reduce packaging waste, by providing a true multi-trip solution for transit packaging, both as case inserts and dunnage. The high energy absorbent nature of AZOTE® foams means that less thickness is needed for protection… smaller packs means less storage space requirement and better transport volume utilisation.

Suppliers

Company
Product
Description
Supplier Links
Packaging Foam -  - Zotefoams, Inc.
Walton, KY, USA
Packaging Foam
Packaging Foam
The regular cell size of AZOTE® and ZOTEK® foams makes them highly energy absorbent… ideal materials for protective packaging. They are inert, lightweight, UV stable, flexible, tough and resilient and exhibit outstanding resistance to chemicals and water. They are highly pure, will not cause corrosion or staining and are safe to use for the transit and archival storage of antiquities and works of art. AZOTE® foams play an important role in the global endeavour to reduce packaging waste, by providing a true multi-trip solution for transit packaging, both as case inserts and dunnage. The high energy absorbent nature of AZOTE® foams means that less thickness is needed for protection… smaller packs means less storage space requirement and better transport volume utilisation.

The regular cell size of AZOTE® and ZOTEK® foams makes them highly energy absorbent… ideal materials for protective packaging. They are inert, lightweight, UV stable, flexible, tough and resilient and exhibit outstanding resistance to chemicals and water. They are highly pure, will not cause corrosion or staining and are safe to use for the transit and archival storage of antiquities and works of art. AZOTE® foams play an important role in the global endeavour to reduce packaging waste, by providing a true multi-trip solution for transit packaging, both as case inserts and dunnage. The high energy absorbent nature of AZOTE® foams means that less thickness is needed for protection… smaller packs means less storage space requirement and better transport volume utilisation.

Supplier's Site

Technical Specifications

  Zotefoams, Inc.
Product Category Protective Packaging
Product Name Packaging Foam
Protective Packaging / Dunnage Foam-in-Place; Packaging Insert; Molded Packaging
Unlock Full Specs
to access all available technical data

Similar Products

AirPouch™ Void-Fill Air Pillow Material -  - Automated Packaging Systems
Specs
Protective Packaging / Dunnage Air Pillows
Material Type Plastic
Maximum Dimension 4 to 12 inch (102 to 305 mm)
View Details
Ampeg BA600/115 1x15 Padded Amp Cover - amba6001151 - Tuki Covers
Specs
Protective Packaging / Dunnage Molded Packaging
Material Type Foam
View Details
Triangular insert corner 3/4 - PO-10-167 - Polyform Foam Plastics, Inc.
Polyform Foam Plastics, Inc.
Specs
Protective Packaging / Dunnage Corner Block
Material Type Foam
Maximum Dimension 2.62 inch (66.67 mm)
View Details