Transducer Techniques, LLC Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes LBM Series

Description
LBM SERIES CAPACITY RANGES: 50, 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The LBM Series (Load Button) load cells are offered for compression only applications where space is limited. This load button is a direct replacement for many of the same type and bolt patterns currently used in the industry. The matching surface must be flat and at least 2 inches in diameter. The loading diameter is slightly convex for accurate load distribution. Eight threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments. Threaded mounting holes provided on bottom surface.
Request a Quote
Description
LBM SERIES CAPACITY RANGES: 50, 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The LBM Series (Load Button) load cells are offered for compression only applications where space is limited. This load button is a direct replacement for many of the same type and bolt patterns currently used in the industry. The matching surface must be flat and at least 2 inches in diameter. The loading diameter is slightly convex for accurate load distribution. Eight threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments. Threaded mounting holes provided on bottom surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes - LBM Series - Transducer Techniques, LLC
Temecula, CA, United States
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes
LBM Series
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes LBM Series
LBM SERIES CAPACITY RANGES: 50, 100, 200, 500, 1,000, 2,000, 2,500, 5,000, 8,000, 10,000 lb The LBM Series (Load Button) load cells are offered for compression only applications where space is limited. This load button is a direct replacement for many of the same type and bolt patterns currently used in the industry. The matching surface must be flat and at least 2 inches in diameter. The loading diameter is slightly convex for accurate load distribution. Eight threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments. Threaded mounting holes provided on bottom surface.

LBM SERIES

CAPACITY RANGES:
50, 100, 200, 500, 1,000, 2,000,
2,500, 5,000, 8,000, 10,000 lb

The LBM Series (Load Button) load cells are offered for compression only applications where space is limited. This load button is a direct replacement for many of the same type and bolt patterns currently used in the industry. The matching surface must be flat and at least 2 inches in diameter. The loading diameter is slightly convex for accurate load distribution. Eight threaded mounting holes are provided on the bottom surface for fastening down from beneath. These sensors are manufactured from heat treated 17-4ph stainless steel, and the sensing element incorporates bonded foil strain gages of the highest quality. They are sealed for protection against most industrial environments.


Threaded mounting holes provided on bottom surface.

Supplier's Site

Technical Specifications

  Transducer Techniques, LLC
Product Category Force and Load Sensors
Product Number LBM Series
Product Name Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes
Force Rating 50 to 10000 lbs (22.68 to 4535 kg)
Force Measured Compression
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Specs
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
View Details
Accurate / High Reliable Marine & Industrial Clevis Load Pin Load Cell - CLP Series - Transducer Techniques, LLC
Specs
Force Rating 750 to 200000 lbs (340 to 90703 kg)
Force Measured Tension (optional feature); Compression
Package Load Pin
View Details
Heavy Duty Shear Beam Load Cell - SBL Series - Transducer Techniques, LLC
Specs
Force Rating 500 to 20000 lbs (227 to 9070 kg)
Shear Type Shear Beam
Output Analog Voltage
View Details
Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details