Newport MKS Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 2.75 in. CF, 1.0 in. Port 274008

Description
The 274008 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 2.75 inch non-rotatable CF flange with 1 inch inlet port. 274 Ionization Vacuum Gauges provide good vacuum and pressure measurement at an economical cost. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge.
Request a Quote
Description
The 274008 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 2.75 inch non-rotatable CF flange with 1 inch inlet port. 274 Ionization Vacuum Gauges provide good vacuum and pressure measurement at an economical cost. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 2.75 in. CF, 1.0 in. Port - 274008 - Newport MKS
Irvine, CA, United States
Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 2.75 in. CF, 1.0 in. Port
274008
Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 2.75 in. CF, 1.0 in. Port 274008
The 274008 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 2.75 inch non-rotatable CF flange with 1 inch inlet port. 274 Ionization Vacuum Gauges provide good vacuum and pressure measurement at an economical cost. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge.

The 274008 Glass Bayard-Alpert Hot Cathode Gauge features a single thoria-coated iridium filament, a <1 x 10-9 to 1 x 10-3 Torr vacuum measurement range, and a 2.75 inch non-rotatable CF flange with 1 inch inlet port. 274 Ionization Vacuum Gauges provide good vacuum and pressure measurement at an economical cost. Bayard-Alpert (hot cathode) gauges provide pressure measurement based on the ionization of gas molecules by a constant flow of electrons from a filament. The number of ions created is directly proportional to the density of molecules. The ions are collected and measured by a vacuum gauge controller and converted to pressure based on the sensitivity of the gauge.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Pressure Gauges
Product Number 274008
Product Name Vacuum Gauge, Glass Bayard-Alpert, Single Thoria-coated Iridium Filament, 2.75 in. CF, 1.0 in. Port
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Transducer, Cold Cathode-MicroPirani-Piezo, NW25 ISO-KF, RS232, 3 Relays - 974B-21030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology Cold Cathode,MicroPirani™ (MEMS Thermal Conductivity) and Piezo Differential (MEMS Diaphragm)
View Details
Vacuum Transducer, MicroPirani-Absolute Piezo, Display, NW16 ISO-KF, RS232 - 910-11034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Yes
Sensor Technology MicroPirani (MEMS Thermal Conductivity), Piezo absolute (MEMS diaphragm)
View Details