Newport MKS Vacuum Transducer, Cold Cathode-MicroPirani, NW25 ISO-KF, RS232 Model: 972B-21020 972B-21020

Description
Overview Overview The 972B-21020 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a size NW25 ISO-KF flange fitting. It has an RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. DualMag transducers combine cold cathode inverted magnetron and MicroPirani thermal conductivity MEMS sensor technologies. The MicroPirani automatically controls the cold cathode sensor to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B transducers have an analog pressure output of 0.5VDC/decade that can be interfaced to external analog equipment for pressure readout or control. Other analog outputs and curves can be selected via the digital user interface. The Series 970B have standard 15 pin HD Sub-D connector. It can also emulate analog voltage outputs from a variety of other vacuum transducers. The emulation feature can be used to upgrade and replace other vendors’ gauges in OEM applications without changing system software. The Series 970B has up to three mechanical relays which can be used for process control, examples are interlocking valves or pumps.
Request a Quote
Description
Overview Overview The 972B-21020 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a size NW25 ISO-KF flange fitting. It has an RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. DualMag transducers combine cold cathode inverted magnetron and MicroPirani thermal conductivity MEMS sensor technologies. The MicroPirani automatically controls the cold cathode sensor to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B transducers have an analog pressure output of 0.5VDC/decade that can be interfaced to external analog equipment for pressure readout or control. Other analog outputs and curves can be selected via the digital user interface. The Series 970B have standard 15 pin HD Sub-D connector. It can also emulate analog voltage outputs from a variety of other vacuum transducers. The emulation feature can be used to upgrade and replace other vendors’ gauges in OEM applications without changing system software. The Series 970B has up to three mechanical relays which can be used for process control, examples are interlocking valves or pumps.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Transducer, Cold Cathode-MicroPirani, NW25 ISO-KF, RS232 Model: 972B-21020 - 972B-21020 - Newport MKS
Irvine, CA, United States
Vacuum Transducer, Cold Cathode-MicroPirani, NW25 ISO-KF, RS232 Model: 972B-21020
972B-21020
Vacuum Transducer, Cold Cathode-MicroPirani, NW25 ISO-KF, RS232 Model: 972B-21020 972B-21020
Overview Overview The 972B-21020 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a size NW25 ISO-KF flange fitting. It has an RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. DualMag transducers combine cold cathode inverted magnetron and MicroPirani thermal conductivity MEMS sensor technologies. The MicroPirani automatically controls the cold cathode sensor to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B transducers have an analog pressure output of 0.5VDC/decade that can be interfaced to external analog equipment for pressure readout or control. Other analog outputs and curves can be selected via the digital user interface. The Series 970B have standard 15 pin HD Sub-D connector. It can also emulate analog voltage outputs from a variety of other vacuum transducers. The emulation feature can be used to upgrade and replace other vendors’ gauges in OEM applications without changing system software. The Series 970B has up to three mechanical relays which can be used for process control, examples are interlocking valves or pumps.

Overview

Overview

The 972B-21020 DualMag Cold Cathode Vacuum Transducer offers a measurement range from 1x10-8 Torr to atmospheric pressure and features a size NW25 ISO-KF flange fitting. It has an RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. DualMag transducers combine cold cathode inverted magnetron and MicroPirani thermal conductivity MEMS sensor technologies. The MicroPirani automatically controls the cold cathode sensor to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B transducers have an analog pressure output of 0.5VDC/decade that can be interfaced to external analog equipment for pressure readout or control. Other analog outputs and curves can be selected via the digital user interface. The Series 970B have standard 15 pin HD Sub-D connector. It can also emulate analog voltage outputs from a variety of other vacuum transducers. The emulation feature can be used to upgrade and replace other vendors’ gauges in OEM applications without changing system software. The Series 970B has up to three mechanical relays which can be used for process control, examples are interlocking valves or pumps.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Pressure Gauges
Product Number 972B-21020
Product Name Vacuum Transducer, Cold Cathode-MicroPirani, NW25 ISO-KF, RS232 Model: 972B-21020
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Pressure Transducer, MicroPirani, 0.125 in. NPT-F, RS232, DB15, 3 Relays - 925-31030 - Newport MKS
Specs
Type Gauge
Display No
Sensor Technology MicroPirani (MEMS Thermal Conductivity)
View Details
Vacuum Transducer, Cold Cathode-MicroPirani, Display, 2.75 in. CF, RS232, 3 Relays Model: 972B-71034 - 972B-71034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen
Sensor Technology Cold Cathode and MicroPirani™ (MEMS Thermal Conductivity)
View Details