TE Connectivity Media Isolated Pressure Sensors 154N-100G-RT

Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 154N-100G-RT - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
154N-100G-RT
Media Isolated Pressure Sensors 154N-100G-RT
Configuration Features Electrical Connection : Ribbon Cable Dimensions Product Diameter : 18.97 MM  [.746 INCH ] Product Height : 13.8 MM  [.54 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 100 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Sensor Options : Vent Tube Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : O-Ring Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Ribbon Cable

Dimensions


  • Product Diameter : 18.97 MM  [.746 INCH ]
  • Product Height : 13.8 MM  [.54 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 100
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Sensor Options : Vent Tube

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : O-Ring Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1392-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1392-5-ND
Pressure Sensors, Transducers 223-1392-5-ND
Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 100 mV Module

Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0 mV ~ 100 mV Module

Buy Now Datasheet
Downers Grove, IL, United States
Pressure Sensors
154N-100G-RT
Pressure Sensors 154N-100G-RT
154N Compensated The 154N compensated is a 19 mm small profile, mediacompatible, piezoresistive silicon pressure sensor packaged in a316L stainless steel housing. The 154N compensated isdesigned for O-ring mounting and OEM applications wherecompatibility with corrosive media is required. The sensing package utilizes silicone oil to transferpressure from the 316L stainless steel diaphragm to the sensingelement. A ceramic substrate is attached to the package thatcontains laser-trimmed resistors for temperature compensationand offset correction. An additional laser-trimmed resistor isincluded which can be used to adjust an external differentialamplifie r and provide span interchangeability to within +/-1%. Features O-Ring Mount -40 C to +125 C Operating Temperature Range Up to +/-0.1% Pressure Non-Linearity 1.0% Interchangeable Span (provided by gain set resistor) Solid State Reliability Applications Medical Instruments Process Control Fresh and Waste Water Measurements Refrigeration/Compre ssors Pressure Transmitters Hydraulic Controls

154N Compensated

The 154N compensated is a 19 mm small profile, mediacompatible, piezoresistive silicon pressure sensor packaged in a316L stainless steel housing. The 154N compensated isdesigned for O-ring mounting and OEM applications wherecompatibility with corrosive media is required.

The sensing package utilizes silicone oil to transferpressure from the 316L stainless steel diaphragm to the sensingelement. A ceramic substrate is attached to the package thatcontains laser-trimmed resistors for temperature compensationand offset correction. An additional laser-trimmed resistor isincluded which can be used to adjust an external differentialamplifier and provide span interchangeability to within +/-1%.

Features

  • O-Ring Mount
  • -40 C to +125 C Operating Temperature Range
  • Up to +/-0.1% Pressure Non-Linearity
  • 1.0% Interchangeable Span (provided by gain set resistor)
  • Solid State Reliability

Applications

  • Medical Instruments
  • Process Control
  • Fresh and Waste Water Measurements
  • Refrigeration/Compressors
  • Pressure Transmitters
  • Hydraulic Controls
Supplier's Site Datasheet
Pressure Transducer, 100Psi, Gauge, Volt; Operating Pressure Max Te Connectivity Sensors - 03AC2089 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 100Psi, Gauge, Volt; Operating Pressure Max Te Connectivity Sensors
03AC2089
Pressure Transducer, 100Psi, Gauge, Volt; Operating Pressure Max Te Connectivity Sensors 03AC2089
PRESSURE TRANSDUCER, 100PSI, GAUGE, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:154N Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 100PSI, GAUGE, VOLT; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:154N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 154N-100G-RT 223-1392-5-ND 154N-100G-RT 03AC2089
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers Pressure Sensors Pressure Transducer, 100Psi, Gauge, Volt; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Differential Gauge; Gauge
Working Pressure Range 100 psi (70.38 m H2O) 100 psi (70.38 m H2O) ? to 100 psi (? to 70.38 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217519-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Media Isolated Pressure Sensors - 85-100G-4R - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 100 psi (70.38 m H2O)
View Details
2 suppliers
Pressure Transducers - 11025836-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10205203-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1000 psi (704 m H2O)
View Details