Sensata Technologies Pressure Sensors, Transducers - Industrial IPSUAT-GP3K6-5

Description
PRESSURE TRANS 0-3600PSIG 4-20MA
Request a Quote Datasheet
Description
PRESSURE TRANS 0-3600PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1586-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1586-ND
Pressure Sensors, Transducers - Industrial 725-1586-ND
PRESSURE TRANS 0-3600PSIG 4-20MA

PRESSURE TRANS 0-3600PSIG 4-20MA

Buy Now Datasheet
Pressure Sensor, 3600Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6984 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 3600Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6984
Pressure Sensor, 3600Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6984
PRESSURE SENSOR, 3600PSI, 1/4" NPT; Operating Pressure Max:3600psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 3600PSI, 1/4" NPT; Operating Pressure Max:3600psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSUAT-GP3K6-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSUAT-GP3K6-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSUAT-GP3K6-5
PRESSURE TRANS 0-3600PSIG 4-20MA

PRESSURE TRANS 0-3600PSIG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1586-ND 77Y6984 IPSUAT-GP3K6-5
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 3600Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor, 350Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6977 - Newark, An Avnet Company
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure sensor with display - PN2560 - ifm efector inc.
Specs
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Gauge; Vacuum
View Details
2 suppliers