Tradeport Electronics Group Fluke 1000V Voltage, Continuity and Current Tester T5-1000

Description
Automatically measures volts ac and volts dc with precise digital resolution Displays resistance to 1000Ohms Easy and accurate OpenJawTM current measurement Continuity beeper Compact design with neat probe storage Rugged enough to withstand a 10-foot (3m) drop Detachable SlimReachTM probe tips are customized for national electrical standards Test leads accept Fluke accessory test clips Can stay connected much longer than solenoid type tester Auto off mode to conserve battery life Optional holster attaches to a belt and neatly stows test leads The Fluke T5 Electrical Testers let you check voltage, continuity and current with one compact tool. With the T5, all you have to do is select volts, ohms, or current and the tester does the rest. OpenJaw™ current lets you check current up to 100A - without breaking the circuit. Its tough test leads stow neatly in the back of the tester, making it easy to tote the T5 in your tool pouch. Detachable SlimReach™ test probes are customized for national electrical standards. The test leads accept optional accessories such as clips and specialty probes. The optional H5 holster lets you clip the T5 onto your belt. Available in 600V and 1000V models.
Description
Automatically measures volts ac and volts dc with precise digital resolution Displays resistance to 1000Ohms Easy and accurate OpenJawTM current measurement Continuity beeper Compact design with neat probe storage Rugged enough to withstand a 10-foot (3m) drop Detachable SlimReachTM probe tips are customized for national electrical standards Test leads accept Fluke accessory test clips Can stay connected much longer than solenoid type tester Auto off mode to conserve battery life Optional holster attaches to a belt and neatly stows test leads The Fluke T5 Electrical Testers let you check voltage, continuity and current with one compact tool. With the T5, all you have to do is select volts, ohms, or current and the tester does the rest. OpenJaw™ current lets you check current up to 100A - without breaking the circuit. Its tough test leads stow neatly in the back of the tester, making it easy to tote the T5 in your tool pouch. Detachable SlimReach™ test probes are customized for national electrical standards. The test leads accept optional accessories such as clips and specialty probes. The optional H5 holster lets you clip the T5 onto your belt. Available in 600V and 1000V models.

Suppliers

Company
Product
Description
Supplier Links
Fluke 1000V Voltage, Continuity and Current Tester - T5-1000 - Tradeport Electronics Group
Concord, Ontario, Canada
Fluke 1000V Voltage, Continuity and Current Tester
T5-1000
Fluke 1000V Voltage, Continuity and Current Tester T5-1000
Automatically measures volts ac and volts dc with precise digital resolution Displays resistance to 1000Ohms Easy and accurate OpenJawTM current measurement Continuity beeper Compact design with neat probe storage Rugged enough to withstand a 10-foot (3m) drop Detachable SlimReachTM probe tips are customized for national electrical standards Test leads accept Fluke accessory test clips Can stay connected much longer than solenoid type tester Auto off mode to conserve battery life Optional holster attaches to a belt and neatly stows test leads The Fluke T5 Electrical Testers let you check voltage, continuity and current with one compact tool. With the T5, all you have to do is select volts, ohms, or current and the tester does the rest. OpenJaw™ current lets you check current up to 100A - without breaking the circuit. Its tough test leads stow neatly in the back of the tester, making it easy to tote the T5 in your tool pouch. Detachable SlimReach™ test probes are customized for national electrical standards. The test leads accept optional accessories such as clips and specialty probes. The optional H5 holster lets you clip the T5 onto your belt. Available in 600V and 1000V models.
  • Automatically measures volts ac and volts dc with precise digital resolution
  • Displays resistance to 1000Ohms
  • Easy and accurate OpenJawTM current measurement
  • Continuity beeper
  • Compact design with neat probe storage
  • Rugged enough to withstand a 10-foot (3m) drop
  • Detachable SlimReachTM probe tips are customized for national electrical standards
  • Test leads accept Fluke accessory test clips
  • Can stay connected much longer than solenoid type tester
  • Auto off mode to conserve battery life
  • Optional holster attaches to a belt and neatly stows test leads

The Fluke T5 Electrical Testers let you check voltage, continuity and current with one compact tool. With the T5, all you have to do is select volts, ohms, or current and the tester does the rest. OpenJaw™ current lets you check current up to 100A - without breaking the circuit. Its tough test leads stow neatly in the back of the tester, making it easy to tote the T5 in your tool pouch. Detachable SlimReach™ test probes are customized for national electrical standards. The test leads accept optional accessories such as clips and specialty probes. The optional H5 holster lets you clip the T5 onto your belt. Available in 600V and 1000V models.

Technical Specifications

  Tradeport Electronics Group
Product Category Continuity Testers
Product Number T5-1000
Product Name Fluke 1000V Voltage, Continuity and Current Tester
Unlock Full Specs
to access all available technical data

Similar Products

Hose Continuity Tester - OhmGuard® - Newson Gale
Specs
Form Factor Handheld
Options & Features Battery powered
View Details
Specs
Form Factor Handheld
Options & Features Audible Continuity; Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter, AC/DC, TRMS - C-212 - REED-Direct
Specs
Form Factor Clamp Meter; Handheld
Options & Features Audible Continuity; Battery powered
View Details