The OhmGuard® is an intrinsically safe electrical continuity tester designed to verify electrical bonding in hoses used on vacuum trucks and road tankers transferring flammable or combustible products. It features a rugged stainless steel housing with tungsten carbide teeth for reliable contact through deposits, and indicates continuity via a green LED that pulses when resistance is below the monitored threshold. The device is certified for Class I Div 1, Groups A, B, C, D; Class II Div 1, Groups E, F, G; Class III Div 1; and Ex ia IIC T4 Ga, Ex ia IIIC T135°C Da, Ex II 1 GD, with an IP64 ingress protection rating. It operates in ambient temperatures from -40°C to +60°C and monitors loop resistance up to 100 ohms with the standard clamp, or 10 ohms with an optional clamp.
Hose Continuity Tester
The OhmGuard® hose continuity tester is designed to test hoses used on vacuum trucks and tanker trucks prior to the transfer of flammable or combustible products.
The OhmGuard verifies that the electrical conductivity of the hose is functioning correctly, thereby ensuring static electricity is not permitted to accumulate on the metal components of the hose and eliminating the risk of a fire or explosion caused by the discharge of a static spark.
The OhmGuard is easy to operate, does not require any specialist driver training and will indicate, within seconds, if the hoses are safe to use. The driver simply connects the OhmGuard’s cable to a junction box situated on the truck and connects the OhmGuard clamp to the last hose coupling as illustrated. The green LED housed in the OhmGuard will pulse continuously if the hose has an electrical continuity of less than 100 ohms with the truck.
| Newson Gale | |
|---|---|
| Product Category | Continuity Testers |
| Product Number | OhmGuard® |
| Product Name | Hose Continuity Tester |
| Form Factor | Handheld |