TEGAM, Inc. TRMS Voltmeter with Continuity Tester 125

Description
Voltman TRMS Voltmeter with Continuity Tester If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce accurate and dependable readings of distorted waveforms. When there is no voltage present the unit automatically tests for continuity, ground faults or shorts. Technical Specifications Voltage: 750 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 2000 Hz Phantom Voltage Suppression 3 year warranty Made in USA
Datasheet
Description
Voltman TRMS Voltmeter with Continuity Tester If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce accurate and dependable readings of distorted waveforms. When there is no voltage present the unit automatically tests for continuity, ground faults or shorts. Technical Specifications Voltage: 750 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 2000 Hz Phantom Voltage Suppression 3 year warranty Made in USA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRMS Voltmeter with Continuity Tester - 125 - TEGAM, Inc.
Geneva, OH, United States
TRMS Voltmeter with Continuity Tester
125
TRMS Voltmeter with Continuity Tester 125
Voltman TRMS Voltmeter with Continuity Tester If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce accurate and dependable readings of distorted waveforms. When there is no voltage present the unit automatically tests for continuity, ground faults or shorts. Technical Specifications Voltage: 750 V AC and DC Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz Resolution: 1 V Frequency Range: 45 to 2000 Hz Phantom Voltage Suppression 3 year warranty Made in USA

Voltman TRMS Voltmeter

with Continuity Tester

If you need a continuity function or harmonics are a problem then the Voltman TRMS is for you. Non sinusoidal waveforms from variable speed motors cause problems for most meters but the Voltman TRMS meter is specifically designed to produce accurate and dependable readings of distorted waveforms. When there is no voltage present the unit automatically tests for continuity, ground faults or shorts.

Technical Specifications

  • Voltage: 750 V AC and DC
  • Accuracy: ± (0.2% rdg + 1 Volt) DC and 50/60 Hz
  • Resolution: 1 V
  • Frequency Range: 45 to 2000 Hz
  • Phantom Voltage Suppression
  • 3 year warranty
  • Made in USA
Supplier's Site Datasheet

Technical Specifications

  TEGAM, Inc.
Product Category Digital Voltmeters
Product Number 125
Product Name TRMS Voltmeter with Continuity Tester
Form Factor Handheld
Measurement Type AC / DC
Display Digits 3 Digits; Plus a 1/2 digit
Special Measurement Types Continuity Check; True RMS Current Measurement
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details
UT181A TRMS Datalogging Digital Multimeter - UT181A - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC
Standards and Certifications RoHS
View Details