REED-Direct Multimeter, AC/DC W/ Temperature ST-9917

Description
4000-count display resolution Continuity test Diode check Relative zero Data hold Auto ranging Auto power off Cat. IV 600V, Cat. III 1000V Test leads & 9V battery SPECIFICATIONS: AC Voltage Range: 1000V DC Voltage Range: 1000V AC Current Range: 10A DC Current Range: 10A Resistance Range: 40Mω Duty Cycle Range: 99.9% Temperature Range: 760°C/1400°F Dimensions: 182 x 82 x 55mm Weight: 360g
Description
4000-count display resolution Continuity test Diode check Relative zero Data hold Auto ranging Auto power off Cat. IV 600V, Cat. III 1000V Test leads & 9V battery SPECIFICATIONS: AC Voltage Range: 1000V DC Voltage Range: 1000V AC Current Range: 10A DC Current Range: 10A Resistance Range: 40Mω Duty Cycle Range: 99.9% Temperature Range: 760°C/1400°F Dimensions: 182 x 82 x 55mm Weight: 360g

Suppliers

Company
Product
Description
Supplier Links
Multimeter, AC/DC W/ Temperature - ST-9917 - REED-Direct
Niagara Falls, NY, USA
Multimeter, AC/DC W/ Temperature
ST-9917
Multimeter, AC/DC W/ Temperature ST-9917
4000-count display resolution Continuity test Diode check Relative zero Data hold Auto ranging Auto power off Cat. IV 600V, Cat. III 1000V Test leads & 9V battery SPECIFICATIONS: AC Voltage Range: 1000V DC Voltage Range: 1000V AC Current Range: 10A DC Current Range: 10A Resistance Range: 40Mω Duty Cycle Range: 99.9% Temperature Range: 760°C/1400°F Dimensions: 182 x 82 x 55mm Weight: 360g
  • 4000-count display resolution
  • Continuity test
  • Diode check
  • Relative zero
  • Data hold
  • Auto ranging
  • Auto power off
  • Cat. IV 600V, Cat. III 1000V
  • Test leads & 9V battery
    SPECIFICATIONS:
    AC Voltage Range: 1000V
    DC Voltage Range: 1000V
    AC Current Range: 10A
    DC Current Range: 10A
    Resistance Range: 40Mω
    Duty Cycle Range: 99.9%
    Temperature Range: 760°C/1400°F
    Dimensions: 182 x 82 x 55mm
    Weight: 360g
Supplier's Site

Technical Specifications

  REED-Direct
Product Category Digital Multimeters
Product Number ST-9917
Product Name Multimeter, AC/DC W/ Temperature
Form Factor Handheld
Measurement Type AC / DC
Special Measurement Types Continuity Check; Diode test
Options & Features Auto-ranging; Battery powered
DC Voltage 0.0 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
Multimeters - 7128972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement; Temperature
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
UT131B Palm Size Digital Multimeter with Battery Testing - UT131B - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details