Siglent Technologies NA, Inc. Waveform Generator SDG6022X

Description
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Request a Quote
Description
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDG6022X is a dual-channel Pulse/Arbitrary Waveform Generator from Siglent Technologies, offering a bandwidth of 200 MHz and a maximum sampling rate of 2.4 GSa/s with 16-bit vertical resolution. It features proprietary TrueArb and EasyPulse technology, which enhance the generation of arbitrary, square, and pulse waveforms by minimizing jitter. The device supports a variety of functions, including continuous wave generation, pulse generation with adjustable width and edge, and the ability to produce noise, IQ signals, and PRBS patterns. The SDG6022X includes 196 built-in arbitrary waveforms and offers standard interfaces such as USB and LAN, with an optional GPIB interface. It is equipped with a 4.3-inch touch screen display for user-friendly operation. This waveform generator is suitable for applications requiring high fidelity and low jitter signals.

Datasheet Summary
Powered by GS/AI

The SDG6022X is a dual-channel Pulse/Arbitrary Waveform Generator from Siglent Technologies, offering a bandwidth of 200 MHz and a maximum sampling rate of 2.4 GSa/s with 16-bit vertical resolution. It features proprietary TrueArb and EasyPulse technology, which enhance the generation of arbitrary, square, and pulse waveforms by minimizing jitter. The device supports a variety of functions, including continuous wave generation, pulse generation with adjustable width and edge, and the ability to produce noise, IQ signals, and PRBS patterns. The SDG6022X includes 196 built-in arbitrary waveforms and offers standard interfaces such as USB and LAN, with an optional GPIB interface. It is equipped with a 4.3-inch touch screen display for user-friendly operation. This waveform generator is suitable for applications requiring high fidelity and low jitter signals.

Suppliers

Company
Product
Description
Supplier Links
Waveform Generator - SDG6022X - Siglent Technologies NA, Inc.
North Plains, OR, United States
Waveform Generator
SDG6022X
Waveform Generator SDG6022X
SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.

SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the SDG6000X is a multi-function device which can generate Noise, IQ signals and PRBS patterns. These features enable the SDG6000X to provide a variety of high fidelity and low jitter signals, meeting the growing requirements of complex and intensive applications.

Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc.
Product Category Signal Generators
Product Number SDG6022X
Product Name Waveform Generator
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
Operating Modes Burst
Waveforms Arbitrary, Square and Pulse
Unlock Full Specs
to access all available technical data

Similar Products

RF Generator - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Signal; RF
Form Factor Portable
View Details
Waveform Generator - SDG830 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
2 suppliers
Waveform Generator - SDG805 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse
Form Factor Portable
View Details
Waveform Generator - SDG6032X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details