The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns frequency switching, this platform delivers the spectral purity and modulation versatility required for Satellite Transponders, Avionics, and high-throughput RFIC validation.
| Corech Microwave | |
|---|---|
| Product Category | Signal Generators |
| Product Number | CAMS9K40G |
| Product Name | 40GHz RF Analog Signal Generator |
| Device Type | Generator |
| Generator Type | Signal |
| Form Factor | Portable |
| User Interface | Front Panel |
| Interface | Ethernet; Universal Serial Bus |