Tradeport Electronics Group Kenwood TMI / Texio Resistance Attenuator RA-920A

Description
Maximum Attenuation of 121 dB Wide Frequency Band Covering DC to 1 MHz Phase Correction Permits Use as a Pulse Wave Attenuator Attenuation Between Electronic Equipment with Different Casing Potentials Highly Accurate Metal Film Resistors The RA-920A resistance attenuator features a wide range of applications for use in measuring levels filter efficiency transmission efficiency amplifier gain etc. The attenuation range is from 0 to 12 dBî minimal attenuation step is 0.1 dB attenuation accuracy is ±0.2db maximum input level is 27 dBm and the input/output impedance is 600O. The frequency range is as wide as DC to 1 MHz. The circuit includes unbalanced-T and bridge-T networks and large dial knobs are easy to handle when switching ranges
Description
Maximum Attenuation of 121 dB Wide Frequency Band Covering DC to 1 MHz Phase Correction Permits Use as a Pulse Wave Attenuator Attenuation Between Electronic Equipment with Different Casing Potentials Highly Accurate Metal Film Resistors The RA-920A resistance attenuator features a wide range of applications for use in measuring levels filter efficiency transmission efficiency amplifier gain etc. The attenuation range is from 0 to 12 dBî minimal attenuation step is 0.1 dB attenuation accuracy is ±0.2db maximum input level is 27 dBm and the input/output impedance is 600O. The frequency range is as wide as DC to 1 MHz. The circuit includes unbalanced-T and bridge-T networks and large dial knobs are easy to handle when switching ranges

Suppliers

Company
Product
Description
Supplier Links
Kenwood TMI / Texio Resistance Attenuator - RA-920A - Tradeport Electronics Group
Concord, Ontario, Canada
Kenwood TMI / Texio Resistance Attenuator
RA-920A
Kenwood TMI / Texio Resistance Attenuator RA-920A
Maximum Attenuation of 121 dB Wide Frequency Band Covering DC to 1 MHz Phase Correction Permits Use as a Pulse Wave Attenuator Attenuation Between Electronic Equipment with Different Casing Potentials Highly Accurate Metal Film Resistors The RA-920A resistance attenuator features a wide range of applications for use in measuring levels filter efficiency transmission efficiency amplifier gain etc. The attenuation range is from 0 to 12 dBî minimal attenuation step is 0.1 dB attenuation accuracy is ±0.2db maximum input level is 27 dBm and the input/output impedance is 600O. The frequency range is as wide as DC to 1 MHz. The circuit includes unbalanced-T and bridge-T networks and large dial knobs are easy to handle when switching ranges
  • Maximum Attenuation of 121 dB
  • Wide Frequency Band Covering DC to 1 MHz
  • Phase Correction Permits Use as a Pulse Wave Attenuator
  • Attenuation Between Electronic Equipment with Different Casing Potentials
  • Highly Accurate Metal Film Resistors

The RA-920A resistance attenuator features a wide range of applications for use in measuring levels filter efficiency transmission efficiency amplifier gain etc. The attenuation range is from 0 to 12 dBî minimal attenuation step is 0.1 dB attenuation accuracy is ±0.2db maximum input level is 27 dBm and the input/output impedance is 600O. The frequency range is as wide as DC to 1 MHz. The circuit includes unbalanced-T and bridge-T networks and large dial knobs are easy to handle when switching ranges

Technical Specifications

  Tradeport Electronics Group
Product Category RF Attenuators
Product Number RA-920A
Product Name Kenwood TMI / Texio Resistance Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

0.1 - 31 GHz Digital Step Attenuator, 5-Bit, 0.5 dB Steps, Packaged - TGL2223-SM - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 1 to 31 GHz
View Details
Fixed Attenuators - NFA1802 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details