AMETEK Programmable Power DC Power Supply DCR55-90T

Description
The DCR55-90T is a 5 kW, 55 V, 90 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 0-90A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR55-90T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.
Datasheet
Description
The DCR55-90T is a 5 kW, 55 V, 90 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 0-90A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR55-90T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DCR55-90T - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DCR55-90T
DC Power Supply DCR55-90T
The DCR55-90T is a 5 kW, 55 V, 90 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-55V Current: 0-90A Power: 5000W 208 VAC, 60 Hz, 3 phase input 0.1% line and load regulation (typical) 40 ms transient response-50% change (typical) 20mV RMS Ripple Automatic V/I crossover with indicators Remote control functions: V/I, OVP shutdown; external meter/indicator drive No programming resistors in contact with output, avoids hi-voltage problems with programming components EMI protection on AC line OVP Shutdown standard Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP The Sorensen DCR55-90T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.

The DCR55-90T is a 5 kW, 55 V, 90 A DC power supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-55V
  • Current: 0-90A
  • Power: 5000W
  • 208 VAC, 60 Hz, 3 phase input
  • 0.1% line and load regulation (typical)
  • 40 ms transient response-50% change (typical)
  • 20mV RMS Ripple
  • Automatic V/I crossover with indicators
  • Remote control functions: V/I, OVP shutdown; external meter/indicator drive
  • No programming resistors in contact with output, avoids hi-voltage problems with programming components
  • EMI protection on AC line
  • OVP Shutdown standard
  • Rear panel connector features: AC control, shutdown, voltage set, current set, OVP set, local/remote I meter, remote E Meter, OVP indication, thermal/phase indication, remote sense
  • IEEE-488 Interface; talk/listen with V/I readback and adjustable OVP

The Sorensen DCR55-90T is a high power programmable power supply that is specifically designed to meet today's requirement for the high power burn-in market. The DCR-T Series provides EMI protected AC line, 0.1% line and load regulation, and features full remote control, full remote monitoring, OVP shutdown, phase loss, and thermal shutdown.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DCR55-90T
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details