Triad Magnetics AC AC Wall Power Adapters WAU20-500

Description
20VAC 500mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet
Description
20VAC 500mA AC/AC External Wall Mount Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC AC Wall Power Adapters - 237-1890-ND - DigiKey
Thief River Falls, MN, United States
AC AC Wall Power Adapters
237-1890-ND
AC AC Wall Power Adapters 237-1890-ND
20VAC 500mA AC/AC External Wall Mount Adapter Fixed Blade Input

20VAC 500mA AC/AC External Wall Mount Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac Ac, 120V, 20V, 500Ma; Power Supply Approvals Triad Magnetics - 96M0307 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac Ac, 120V, 20V, 500Ma; Power Supply Approvals Triad Magnetics
96M0307
Adaptor, Ac Ac, 120V, 20V, 500Ma; Power Supply Approvals Triad Magnetics 96M0307
ADAPTOR, AC - AC, 120V, 20V, 500MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:10W; Output Voltage VAC:20VAC; Output Current:500mA; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

ADAPTOR, AC - AC, 120V, 20V, 500MA; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power:10W; Output Voltage VAC:20VAC; Output Current:500mA; Plug Type:US; Output Connector:Barrel Plug Center Positive 2.1mm x 5.5mm x 11mm RoHS Compliant: Yes

Supplier's Site Datasheet
AC Adapter, wall plug-in, output 20VAC,.50A - 70218021 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC Adapter, wall plug-in, output 20VAC,.50A
70218021
AC Adapter, wall plug-in, output 20VAC,.50A 70218021
WAU Series Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

WAU Series
Triad Magnetics prepackaged wall plug-in power supplies decrease product design time. These plug-in power sources eliminate the need for internal power supply cooling devices, thereby reducing the noise level, size and weight of the end product. In addition, these compact power sources keep heat away from sensitive circuits, and supply a safer lower power output to the end product. Wall plug-in power sources are completely enclosed to prevent tampering. And since they carry many required agency listings, their use aids in gaining agency approvals. Offered in a wide range of popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 237-1890-ND 96M0307 70218021
Product Name AC AC Wall Power Adapters Adaptor, Ac Ac, 120V, 20V, 500Ma; Power Supply Approvals Triad Magnetics AC Adapter, wall plug-in, output 20VAC,.50A
Type 1 AC / DC Adapter
Form Factor Wall Mount Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 20.0 volts 20.0 volts
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, High Reliability, High Temperature, Conduction/Convection Cooled, Railway Quality DC/DC Converter - BHT 319R-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details