The MT2000B6-100 is a high-speed mixed-signal active load pull system capable of operating from 0.2 GHz to 6 GHz with up to 1000 impedance/power states per minute, supporting single-tone CW and pulsed-CW RF signals, DC and pulsed-DC bias, and fundamental impedance control. It features a maximum active load dynamic range of 200 dB, a modulation bandwidth of 1000 MHz, and CW/pulsed-CW power handling of 200 W with a minimum pulse width of 50 ns. The system replaces multiple bench instruments, enabling nonlinear model validation, behavioral extraction, and design validation for power amplifiers under precise impedance conditions. It is a turnkey, one-box solution designed for on-wafer production and R&D environments.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B6-100 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |