The 4500C is a dual-channel RF peak power analyzer for measuring pulsed and noise-like signals in radar, EW, 5G, and WLAN applications. It offers 100 ps time resolution, 125 MHz video bandwidth, and a -60 dBm to +20 dBm measurement range with 0.2 dB accuracy. The instrument captures data at up to 100 MS/s, providing real-time power processing with gap-free acquisition, gated statistical analysis (PDF, CDF, CCDF), and dual triggering with sub-100 ps resolution. It includes an 8.4-inch color display, USB data storage, and support for optional removable SSD, GPIB, and rear-panel I/O. The unit is 19-inch rack-mountable, measuring 7.0 in x 17.5 in x 13.5 in (17.8 cm x 44.5 cm x 34.3 cm) and weighing 18 lbs (8.2 kg). It complies with CE, Low Voltage Directive 2014/35/EU, EMC Directive 2014/30/EU, RoHS EU 2015/863, and WEEE 2012/19/EU.
The 4500C is the instrument of choice for capturing, displaying, analyzing and characterizing microwave and RF power in both the time and statistical domains. It is ideal for design, verification, and troubleshooting of pulsed and noise-like signals used in commercial and military radar, electronic warfare (EW), wireless communications (e.g., LTE, LTE-A, and 5G), and consumer electronics (WLAN), as well as education and research applications.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | 4500C |
| Product Name | Power Measurement Analyzer |
| Bandwidth | 40000 MHz |