The MT2000B4-200 is a high-speed mixed-signal active load pull system for frequencies from 0.2 GHz to 18.0 GHz, capable of up to 200 impedance/power states per minute with full Smith Chart coverage. It supports single-tone CW and pulsed-CW RF signals, DC and pulsed-DC bias, and provides fundamental and harmonic impedance control. The system integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and oscilloscopes into a single instrument, enabling nonlinear model extraction, amplifier design, and wideband PA characterization with 200 MHz active modulation bandwidth and 200 W CW/pulsed-CW power handling. It is an AS9100D and ISO 9001:2015 certified turnkey solution.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B4-200 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |