The MT2000B4-1000 is a mixed-signal active load pull system designed for high-speed impedance control and characterization of devices under test from 0.2 GHz to 18.0 GHz, supporting up to 1000 impedance/power states per minute with full Smith Chart coverage. It provides active load pull for single-tone CW and pulsed-CW RF signals with DC and pulsed-DC bias, and enables fundamental and harmonic impedance control. The system supports a maximum active load modulation bandwidth of 1000 MHz and handles CW/pulsed-CW power up to 200 W with a minimum pulse width of 50 ns. It integrates the functions of impedance tuners, VNAs, NVNAs, and signal generators into a single turnkey solution for nonlinear model validation, behavioral extraction, and production testing.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000B4-1000 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |