The SDS5034X is a 350 MHz, 4-channel digital storage oscilloscope with a 5 GSa/s sample rate and 250 Mpts per channel memory. It uses SPO technology for up to 110,000 wfm/s waveform capture rate in normal mode and 500,000 wfm/s in sequence mode, with 256-level intensity grading and color temperature display. The 10.1-inch capacitive touch screen supports multi-touch gestures. It includes a digital trigger system with edge, pulse, serial bus, and pattern triggers, and supports I2C, SPI, UART, CAN, and LIN decoding. The instrument offers 50+ automatic measurements, 2 Mpts FFT math, history recording up to 100,000 frames, and sequence acquisition. Standard accessories include one 500 MHz passive probe per channel. Inputs support 1 MΩ and 50 Ω coupling with vertical scales from 1 mV/div to 10 V/div. Interfaces include USB, LAN, VGA, trigger out, and 10 MHz reference in/out.
SIGLENT's SDS5000X series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have a maximum sample rate of 5 GSa/s, maximum record length of 250 Mpts/ch, and display up to 4 analog channels + 16 digital channels mixed signal analysis ability. SDS5000X Digital Oscilloscopes feature Siglent's SPO technology with a maximum waveform capture rate of up to 110,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. Oscilloscopes also employ an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. History waveform recording, Sequence acquisition, Search and Navigate functions allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 25 MHz arbitrary waveform generator, as well as serial decoding are also features of the SDS5000X Super Phosphor Oscilloscopes. The large 10.1'' display capacitive touch screen supports multi-touch gestures, with the addition of user-friendly one-button design for most commonly used functions, can greatly improve the operation efficiency of the SDS5000X. It also supports mouse and external keyboard control.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SDS5034X |
| Product Name | Super Phosphor Oscilloscopes |
| Bandwidth | 350 MHz |