The MT1000F4 is a mixed-signal active load pull system designed for high-speed impedance characterization of microwave devices at frequencies from 0.7 to 67 GHz. It supports single-tone CW and pulsed-CW RF signals with DC and pulsed-DC bias, enabling measurement of voltage and current waveforms and load lines under full Smith Chart coverage. Capable of up to 1000 impedance/power states per minute, it replaces traditional passive tuners, VNAs, NVNAs, and signal analyzers in a single-box solution. It offers a typical active load dynamic range of 2000 MHz and handles up to 60 W CW/pulsed-CW power with a minimum pulse width of 200 ns.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT1000F4 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |