The MT2000E5-500 is a mixed-signal active load pull system designed for high-speed characterization of microwave devices, supporting frequencies from 0.7 GHz to 40.0 GHz with up to 500 impedance/power states per minute. It provides full Smith Chart coverage, fundamental and harmonic impedance control, and handles CW and pulsed-CW RF signals with DC or pulsed-DC bias. The system integrates the functions of impedance tuners, VNAs, NVNAs, signal generators, and analyzers into a single turnkey solution, enabling nonlinear model validation and extraction. It offers a typical active load dynamic range of 200 dB and supports minimum pulse widths of 60 ns with a CW/pulsed CW power handling of 20 W. The part is part of the MT2000 series, which is AS9100D and ISO 9001:2015 certified.
The MT1000 and MT2000 are turnkey one-box load pull solutions that replace the functions typically performed by passive fundamental and harmonic impedance tuners, VNAs, NVNAs, analog signal generators, vector signal generators, vector signal analyzers and oscilloscopes, and add the capabilities of high-speed load pull measurements and wideband impedance control for modulated signals. By combining multiple bench setups into a single box, offering unrivaled load pull speeds, and maximizing smith chart coverage, Maury’s MT2000 is a powerhouse for device characterization, validation nonlinear compact models and extracting nonlinear behavioral models.
| Maury Microwave | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | MT2000E5-500 |
| Product Name | Active Tuners |
| Bandwidth | 1000 MHz |