Siglent Technologies NA, Inc. 300MHz/4-Channel Oscilloscope 8"Display,SPO Technology SDS2304

Description
Product Highlights The highest specification oscilloscope available in Siglent's SDS2000 series, the SDS2304 is a four-channel instrument with maximum bandwidth of 300MHz. This means that up to four high frequency waveforms can be measured simultaneously, with each waveform shown on screen at the same time complete with colour coding for ease of use. Siglent's SDS2000 series oscilloscopes all use Super Phosphor Oscilloscope (SPO) technology, giving them support for 256 intensity grading, hardware-based digital trigger system with lower trigger jitter and increased stability, memory depth up to 28Mpts and waveform capture rate up to 110000 waveforms per second. A wide range of other additional functions are included with this oscilloscope including support for a wide variety of smart trigger functions (including HDTV), serial protocol and trigger and decoding functions and an 8" full colour LCD-TFT screen. The interface of the SDS2304 is clearly labelled and simple to use with menu controlling soft keys, analogue channel connectors, digital channel connectors, USB terminals, a vertical channel controlling area, function menu area, advanced function setting area (including serial trigger and decode, digital channel, MATH functions and waveform reference functions), horizontal controlling area, DDS generator setting key and trigger setting areas all available for adjustments. 300MHz bandwidth oscilloscope with four channels Real time sampling rate of 2GSa/s Variety of serial protocol trigger and decode functions including IIC, SPI, UART/RS232, CAN and LIN Variety of smart trigger functions (pattern, window, interval, dropout and runt Support for HDTV trigger Support history function and segmented memory with up to 80000 frames Hardware-based zoom function High speed pass/fail function technology 32 kinds of automatic waveform measurements with support measurement statistics function Advanced waveform math operations (FFT, differential, integral and square root) Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG, PASS/FAIL, TRIG OUT Support for SCPI remote control commands Multi-language user interface and built-in online help system 8" full colour LCD-TFT screen Each Unit Includes Siglent SD2304 Oscilloscope 1:1/10:1 Probes (4x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Datasheet
Description
Product Highlights The highest specification oscilloscope available in Siglent's SDS2000 series, the SDS2304 is a four-channel instrument with maximum bandwidth of 300MHz. This means that up to four high frequency waveforms can be measured simultaneously, with each waveform shown on screen at the same time complete with colour coding for ease of use. Siglent's SDS2000 series oscilloscopes all use Super Phosphor Oscilloscope (SPO) technology, giving them support for 256 intensity grading, hardware-based digital trigger system with lower trigger jitter and increased stability, memory depth up to 28Mpts and waveform capture rate up to 110000 waveforms per second. A wide range of other additional functions are included with this oscilloscope including support for a wide variety of smart trigger functions (including HDTV), serial protocol and trigger and decoding functions and an 8" full colour LCD-TFT screen. The interface of the SDS2304 is clearly labelled and simple to use with menu controlling soft keys, analogue channel connectors, digital channel connectors, USB terminals, a vertical channel controlling area, function menu area, advanced function setting area (including serial trigger and decode, digital channel, MATH functions and waveform reference functions), horizontal controlling area, DDS generator setting key and trigger setting areas all available for adjustments. 300MHz bandwidth oscilloscope with four channels Real time sampling rate of 2GSa/s Variety of serial protocol trigger and decode functions including IIC, SPI, UART/RS232, CAN and LIN Variety of smart trigger functions (pattern, window, interval, dropout and runt Support for HDTV trigger Support history function and segmented memory with up to 80000 frames Hardware-based zoom function High speed pass/fail function technology 32 kinds of automatic waveform measurements with support measurement statistics function Advanced waveform math operations (FFT, differential, integral and square root) Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG, PASS/FAIL, TRIG OUT Support for SCPI remote control commands Multi-language user interface and built-in online help system 8" full colour LCD-TFT screen Each Unit Includes Siglent SD2304 Oscilloscope 1:1/10:1 Probes (4x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300MHz/4-Channel Oscilloscope 8
Rochester, NY, USA
300MHz/4-Channel Oscilloscope 8"Display,SPO Technology
SDS2304
300MHz/4-Channel Oscilloscope 8"Display,SPO Technology SDS2304
Product Highlights The highest specification oscilloscope available in Siglent's SDS2000 series, the SDS2304 is a four-channel instrument with maximum bandwidth of 300MHz. This means that up to four high frequency waveforms can be measured simultaneously, with each waveform shown on screen at the same time complete with colour coding for ease of use. Siglent's SDS2000 series oscilloscopes all use Super Phosphor Oscilloscope (SPO) technology, giving them support for 256 intensity grading, hardware-based digital trigger system with lower trigger jitter and increased stability, memory depth up to 28Mpts and waveform capture rate up to 110000 waveforms per second. A wide range of other additional functions are included with this oscilloscope including support for a wide variety of smart trigger functions (including HDTV), serial protocol and trigger and decoding functions and an 8" full colour LCD-TFT screen. The interface of the SDS2304 is clearly labelled and simple to use with menu controlling soft keys, analogue channel connectors, digital channel connectors, USB terminals, a vertical channel controlling area, function menu area, advanced function setting area (including serial trigger and decode, digital channel, MATH functions and waveform reference functions), horizontal controlling area, DDS generator setting key and trigger setting areas all available for adjustments. 300MHz bandwidth oscilloscope with four channels Real time sampling rate of 2GSa/s Variety of serial protocol trigger and decode functions including IIC, SPI, UART/RS232, CAN and LIN Variety of smart trigger functions (pattern, window, interval, dropout and runt Support for HDTV trigger Support history function and segmented memory with up to 80000 frames Hardware-based zoom function High speed pass/fail function technology 32 kinds of automatic waveform measurements with support measurement statistics function Advanced waveform math operations (FFT, differential, integral and square root) Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG, PASS/FAIL, TRIG OUT Support for SCPI remote control commands Multi-language user interface and built-in online help system 8" full colour LCD-TFT screen Each Unit Includes Siglent SD2304 Oscilloscope 1:1/10:1 Probes (4x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)

Product Highlights

  • The highest specification oscilloscope available in Siglent's SDS2000 series, the SDS2304 is a four-channel instrument with maximum bandwidth of 300MHz. This means that up to four high frequency waveforms can be measured simultaneously, with each waveform shown on screen at the same time complete with colour coding for ease of use.
  • Siglent's SDS2000 series oscilloscopes all use Super Phosphor Oscilloscope (SPO) technology, giving them support for 256 intensity grading, hardware-based digital trigger system with lower trigger jitter and increased stability, memory depth up to 28Mpts and waveform capture rate up to 110000 waveforms per second. A wide range of other additional functions are included with this oscilloscope including support for a wide variety of smart trigger functions (including HDTV), serial protocol and trigger and decoding functions and an 8" full colour LCD-TFT screen.
  • The interface of the SDS2304 is clearly labelled and simple to use with menu controlling soft keys, analogue channel connectors, digital channel connectors, USB terminals, a vertical channel controlling area, function menu area, advanced function setting area (including serial trigger and decode, digital channel, MATH functions and waveform reference functions), horizontal controlling area, DDS generator setting key and trigger setting areas all available for adjustments.
  • 300MHz bandwidth oscilloscope with four channels
  • Real time sampling rate of 2GSa/s
  • Variety of serial protocol trigger and decode functions including IIC, SPI, UART/RS232, CAN and LIN
  • Variety of smart trigger functions (pattern, window, interval, dropout and runt
  • Support for HDTV trigger
  • Support history function and segmented memory with up to 80000 frames
  • Hardware-based zoom function
  • High speed pass/fail function technology
  • 32 kinds of automatic waveform measurements with support measurement statistics function
  • Advanced waveform math operations (FFT, differential, integral and square root)
  • Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG, PASS/FAIL, TRIG OUT
  • Support for SCPI remote control commands
  • Multi-language user interface and built-in online help system
  • 8" full colour LCD-TFT screen

Each Unit Includes

  • Siglent SD2304 Oscilloscope
  • 1:1/10:1 Probes (4x)
  • Product Qualification Certificate
  • QuickStart Guide
  • Power Cord
  • USB Cable
  • CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number SDS2304
Product Name 300MHz/4-Channel Oscilloscope 8"Display,SPO Technology
Bandwidth 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO1084HD 12-Bit 80MHz 4Ch High Definition Oscilloscope - UPO1084HD - Uni-Trend US
Specs
Bandwidth 80 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Active Tuners - MT2000E5-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details