Mini-Circuits 8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) SSG-8N12GD-RC

Description
Mini-Circuits’ SSG-8N12GD-RC is a dual-channel wide-band signal generator operating from 8 to 12.5 GHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-8N12GD-RC has been developed in a compact package with powerful software control and automation to provide a cost effective X-band signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise and excellent harmonic rejection. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw lock fastens the cable securely to the module. Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.
Request a Quote Datasheet
Description
Mini-Circuits’ SSG-8N12GD-RC is a dual-channel wide-band signal generator operating from 8 to 12.5 GHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-8N12GD-RC has been developed in a compact package with powerful software control and automation to provide a cost effective X-band signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise and excellent harmonic rejection. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw lock fastens the cable securely to the module. Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-8N12GD-RC - Mini-Circuits
Brooklyn, NY, United States
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm)
SSG-8N12GD-RC
8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) SSG-8N12GD-RC
Mini-Circuits’ SSG-8N12GD-RC is a dual-channel wide-band signal generator operating from 8 to 12.5 GHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-8N12GD-RC has been developed in a compact package with powerful software control and automation to provide a cost effective X-band signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise and excellent harmonic rejection. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw lock fastens the cable securely to the module. Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.

Mini-Circuits’ SSG-8N12GD-RC is a dual-channel wide-band signal generator operating from 8 to 12.5 GHz. With up to +23 dBm typical output power, it is an ideal signal source for characterization of millimeter wave components and systems at high power. Configure CW / single-tone outputs, flexible pulse sequences, AM, FM and Chirp modulations, or automated frequency / power sweep & hop sequences. SSG-8N12GD-RC has been developed in a compact package with powerful software control and automation to provide a cost effective X-band signal generator and LO source for any bench or production test application. This is a high quality, repeatable and reliable signal source with low phase noise and excellent harmonic rejection. The generator can be controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). A USB cable with screw lock fastens the cable securely to the module. Full software support is provided, including our user-friendly GUI application for Windows, flexible API and programming instructions for Windows and Linux environments. The daisy-chain control interface with “dynamic addressing” simplifies control integration and allows multiple units to be combined into a multi-channel signal source with control through a single software interface.

Supplier's Site Datasheet
Function Generator - 3157-SSG-8N12GD-RC-ND - DigiKey
Thief River Falls, MN, United States
Function Generator
3157-SSG-8N12GD-RC-ND
Function Generator 3157-SSG-8N12GD-RC-ND
8 TO 12.5 GHZ SIGNAL GENERATOR

8 TO 12.5 GHZ SIGNAL GENERATOR

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Signal Generators Signal Generators
Product Number SSG-8N12GD-RC 3157-SSG-8N12GD-RC-ND
Product Name 8 to 12.5 GHz Signal Generator (-55 dBm to +23 dBm) Function Generator
Device Type Generator
Generator Type Pulse; Sweep Function; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
Minimum 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10 MHz to 30 GHz Signal Generator (-47 to +20 dBm) - SSG-30G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details