Corech Microwave 20GHz RF Signal Generator CSG9K20GA

Description
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing.
Request a Quote
Description
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20GHz RF Signal Generator - CSG9K20GA - Corech Microwave
Chengdu, China
20GHz RF Signal Generator
CSG9K20GA
20GHz RF Signal Generator CSG9K20GA
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing.

The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to +17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of -112 dBc/Hz (at 10 GHz) and comprehensive SCPI remote control, this platform ensures precise signal simulation for Quantum Technology and high-throughput semiconductor testing.

Supplier's Site

Technical Specifications

  Corech Microwave
Product Category Signal Generators
Product Number CSG9K20GA
Product Name 20GHz RF Signal Generator
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
User Interface Front Panel
Interface Ethernet; Universal Serial Bus
Unlock Full Specs
to access all available technical data

Similar Products

40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details
10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details