Siglent Technologies NA, Inc. Digital Storage Oscilloscopes SDS1102CML+

Description
SDS1000CML+ series is a dual-channel universal digital oscilloscope, available in 70, 100, and 150 MHz bandwidth models. It includes a 2 Mpts memory depth that helps to ensure accurate waveform resolution and to capture longer signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform details. Along with a 1 GSa/s sampling rate, the SDS1000CML+ supports 32 parameters measurements and common mathematical operations to speed up complex / repetitive measurements.
Request a Quote
Description
SDS1000CML+ series is a dual-channel universal digital oscilloscope, available in 70, 100, and 150 MHz bandwidth models. It includes a 2 Mpts memory depth that helps to ensure accurate waveform resolution and to capture longer signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform details. Along with a 1 GSa/s sampling rate, the SDS1000CML+ supports 32 parameters measurements and common mathematical operations to speed up complex / repetitive measurements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDS1102CML+ is a dual-channel digital oscilloscope with a 100 MHz bandwidth, a maximum real-time sampling rate of 1 GSa/s, and a memory depth of up to 2 Mpts. It features a 7-inch TFT-LCD display with 800×480 resolution, 32 automated measurement parameters, and math functions including FFT. The instrument supports edge, pulse, video, slope, and alternate trigger types, and includes USB Host, USB Device (USBTMC), LAN (VXI-11), and Pass/Fail interfaces. Net weight is 2.5 kg. Standard accessories include two passive probes (PP215), a USB cable, power cord, and calibration certificate.

Datasheet Summary
Powered by GS/AI

The SDS1102CML+ is a dual-channel digital oscilloscope with a 100 MHz bandwidth, a maximum real-time sampling rate of 1 GSa/s, and a memory depth of up to 2 Mpts. It features a 7-inch TFT-LCD display with 800×480 resolution, 32 automated measurement parameters, and math functions including FFT. The instrument supports edge, pulse, video, slope, and alternate trigger types, and includes USB Host, USB Device (USBTMC), LAN (VXI-11), and Pass/Fail interfaces. Net weight is 2.5 kg. Standard accessories include two passive probes (PP215), a USB cable, power cord, and calibration certificate.

Suppliers

Company
Product
Description
Supplier Links
Digital Storage Oscilloscopes - SDS1102CML+ - Siglent Technologies NA, Inc.
North Plains, OR, United States
Digital Storage Oscilloscopes
SDS1102CML+
Digital Storage Oscilloscopes SDS1102CML+
SDS1000CML+ series is a dual-channel universal digital oscilloscope, available in 70, 100, and 150 MHz bandwidth models. It includes a 2 Mpts memory depth that helps to ensure accurate waveform resolution and to capture longer signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform details. Along with a 1 GSa/s sampling rate, the SDS1000CML+ supports 32 parameters measurements and common mathematical operations to speed up complex / repetitive measurements.

SDS1000CML+ series is a dual-channel universal digital oscilloscope, available in 70, 100, and 150 MHz bandwidth models. It includes a 2 Mpts memory depth that helps to ensure accurate waveform resolution and to capture longer signal lengths. With its 7-inch TFT-LCD (800*480) screen, there is adequate screen space to help better see and analyze waveform details. Along with a 1 GSa/s sampling rate, the SDS1000CML+ supports 32 parameters measurements and common mathematical operations to speed up complex / repetitive measurements.

Supplier's Site Datasheet
100 MHz Oscilloscope, 2CH+1EXT, 1GSa/s, 2Mpts, 7
Rochester, NY, USA
100 MHz Oscilloscope, 2CH+1EXT, 1GSa/s, 2Mpts, 7" Display
SDS1102CML+
100 MHz Oscilloscope, 2CH+1EXT, 1GSa/s, 2Mpts, 7" Display SDS1102CML+
Product highlights 100MHz Bandwidth 1GSa/s Sample Rate 2Mpts Memory Depth Trigger Types: Edge, Pulse, Video, Slope, Alternate 6 Digits Frequency Counter Waveform Math Functions:+, -, *, /, FFTr Screen Saver: 1 Minute to 5 Hours Real-Time Signal Display Digital Filter and Waveform Recorder Function Multiple Interfaces: USB Host, USB Device (USBTMC),LAN (VXI-11), Pass / Fail

Product highlights

  • 100MHz Bandwidth
  • 1GSa/s Sample Rate
  • 2Mpts Memory Depth
  • Trigger Types: Edge, Pulse, Video, Slope, Alternate
  • 6 Digits Frequency Counter
  • Waveform Math Functions:+, -, *, /, FFTr
  • Screen Saver: 1 Minute to 5 Hours
  • Real-Time Signal Display
  • Digital Filter and Waveform Recorder Function
  • Multiple Interfaces: USB Host, USB Device (USBTMC),LAN (VXI-11), Pass / Fail
Supplier's Site Datasheet

Technical Specifications

  Siglent Technologies NA, Inc. Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number SDS1102CML+ SDS1102CML+
Product Name Digital Storage Oscilloscopes 100 MHz Oscilloscope, 2CH+1EXT, 1GSa/s, 2Mpts, 7" Display
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Digital Storage Oscilloscopes - SDS1052DL+ - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 50 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
HD Digital Storage Oscilloscope - SDS822X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
Digital Storage Oscilloscopes - SDS1202CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Super Phosphor Oscilloscopes - SDS2354X Plus - Siglent Technologies NA, Inc.
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; BNC
View Details