The SDS2102X Plus is a 100 MHz, 2-channel digital oscilloscope with a maximum sample rate of 2 GSa/s and a maximum record length of 200 Mpts per channel. It features SIGLENT's SPO technology with a waveform capture rate of up to 120,000 wfm/s in normal mode and 500,000 wfm/s in sequence mode, a 256-level intensity grading display, and a color temperature mode. The instrument includes a 10.1-inch capacitive touch screen with 1024x600 resolution, supports 8-bit and 10-bit acquisition modes, and offers advanced triggering, serial bus decoding, history waveform recording, mask test, Bode plot, and power analysis options. It has two analog channels, one built-in 50 MHz DDS waveform generator (optional), and 16 digital channels (optional). Standard accessories include two passive probes and a 10.1-inch TFT-LCD display. Interfaces include USB Host, USB Device, LAN, trigger out, and pass/fail output.
SIGLENT's SDS2000X Plus series Digital Storage Oscilloscopes are available in bandwidths of 350 MHz, 200 MHz and 100 MHz, have a maximum sample rate of 2 GSa/s, maximum record length of 200 Mpts/ch, and up to 4 analog channels + 16 digital channels mixed signal analysis ability. The SDS2000X Plus series employs SIGLENT's SPO technology with a maximum waveform capture rate of up to 120,000 wfm/s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display function plus a color temperature display mode. It also employs an innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. History waveform recording, Sequence acquisition, Search and Navigate functions allow for extended waveform records to be captured, stored, and analyzed. An impressive array of measurement and math capabilities, options for a 50 MHz waveform generator, as well as serial decoding, mask test, bode plot, and power analysis are also features of the SDS2000X Plus. A 10-bit acquisition mode helps to satisfy applications which require more than 8-bit resolution. The large 10.1'' capacitive touch screen supports multi-touch gestures, while the remote web control, mouse and external keyboard support greatly improve the operating efficiency of the SDS2000X Plus.
| Siglent Technologies NA, Inc. | |
|---|---|
| Product Category | Oscilloscopes |
| Product Number | SDS2102X Plus |
| Product Name | Super Phosphor Oscilloscopes |
| Bandwidth | 100 MHz |