Siglent Technologies NA, Inc. 200MHz/4-Channel Oscilloscope 8"Display,SPO Technology SDS2204

Description
Product Highlights An upgraded version of Siglent's SDS2202 oscilloscope, the SDS2204 features the same high bandwidth of up to 200MHz but comes with four input channels rather than two. With extensive functionality built-in as standard, the SDS2204 is the one tool you need for comprehensive measurement and tracking of up to four waveforms simultaneously. It's also one of the first oscilloscopes to use super phosphor oscilloscope technology, giving it waveform capture rate of up to 110000 waveforms per second, memory depth up to 28Mpts, hardware-based trigger system with lower trigger jitter and higher stability and supports 256 intensity grading. All SDS2000 series oscilloscopes are equipped as standard with an 8 inch full colour LCD-TFT screen, making it easy to track individual waveforms. As this oscilloscope can measure four waveforms simultaneously, colour-coding makes it easy to see each wave and its generation over a period of time. Innovative SPO technology - long memory depth up to 28Mpts, waveform capture rate up to 110000wfs/s and more Advanced mathematical operations: FFT, integral, differential and square root Built-in waveform generator with a max frequency of 25MH 200MHz bandwidth 2GSa/s real time sampling rate IIC, SPI, UART/RS232, CAN and LIn rich serial bus triggering and decoding functions Window, Runt, Interval, DropOut and Pattern smart trigger support plus high definition HDTV video triggering Zoom function 32 kinds of automatic measurement functions USB Host, USB Device (USBTMC, PictBridge), LAN (VXI-11, LXI-C), EXT TRIG, PASS / FAIL, TRIG OUT interfaces 8" full colour LCD-TFT screen Each Unit Includes 1:1/10:1 Probes (4x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Datasheet
Description
Product Highlights An upgraded version of Siglent's SDS2202 oscilloscope, the SDS2204 features the same high bandwidth of up to 200MHz but comes with four input channels rather than two. With extensive functionality built-in as standard, the SDS2204 is the one tool you need for comprehensive measurement and tracking of up to four waveforms simultaneously. It's also one of the first oscilloscopes to use super phosphor oscilloscope technology, giving it waveform capture rate of up to 110000 waveforms per second, memory depth up to 28Mpts, hardware-based trigger system with lower trigger jitter and higher stability and supports 256 intensity grading. All SDS2000 series oscilloscopes are equipped as standard with an 8 inch full colour LCD-TFT screen, making it easy to track individual waveforms. As this oscilloscope can measure four waveforms simultaneously, colour-coding makes it easy to see each wave and its generation over a period of time. Innovative SPO technology - long memory depth up to 28Mpts, waveform capture rate up to 110000wfs/s and more Advanced mathematical operations: FFT, integral, differential and square root Built-in waveform generator with a max frequency of 25MH 200MHz bandwidth 2GSa/s real time sampling rate IIC, SPI, UART/RS232, CAN and LIn rich serial bus triggering and decoding functions Window, Runt, Interval, DropOut and Pattern smart trigger support plus high definition HDTV video triggering Zoom function 32 kinds of automatic measurement functions USB Host, USB Device (USBTMC, PictBridge), LAN (VXI-11, LXI-C), EXT TRIG, PASS / FAIL, TRIG OUT interfaces 8" full colour LCD-TFT screen Each Unit Includes 1:1/10:1 Probes (4x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz/4-Channel Oscilloscope 8
Rochester, NY, USA
200MHz/4-Channel Oscilloscope 8"Display,SPO Technology
SDS2204
200MHz/4-Channel Oscilloscope 8"Display,SPO Technology SDS2204
Product Highlights An upgraded version of Siglent's SDS2202 oscilloscope, the SDS2204 features the same high bandwidth of up to 200MHz but comes with four input channels rather than two. With extensive functionality built-in as standard, the SDS2204 is the one tool you need for comprehensive measurement and tracking of up to four waveforms simultaneously. It's also one of the first oscilloscopes to use super phosphor oscilloscope technology, giving it waveform capture rate of up to 110000 waveforms per second, memory depth up to 28Mpts, hardware-based trigger system with lower trigger jitter and higher stability and supports 256 intensity grading. All SDS2000 series oscilloscopes are equipped as standard with an 8 inch full colour LCD-TFT screen, making it easy to track individual waveforms. As this oscilloscope can measure four waveforms simultaneously, colour-coding makes it easy to see each wave and its generation over a period of time. Innovative SPO technology - long memory depth up to 28Mpts, waveform capture rate up to 110000wfs/s and more Advanced mathematical operations: FFT, integral, differential and square root Built-in waveform generator with a max frequency of 25MH 200MHz bandwidth 2GSa/s real time sampling rate IIC, SPI, UART/RS232, CAN and LIn rich serial bus triggering and decoding functions Window, Runt, Interval, DropOut and Pattern smart trigger support plus high definition HDTV video triggering Zoom function 32 kinds of automatic measurement functions USB Host, USB Device (USBTMC, PictBridge), LAN (VXI-11, LXI-C), EXT TRIG, PASS / FAIL, TRIG OUT interfaces 8" full colour LCD-TFT screen Each Unit Includes 1:1/10:1 Probes (4x) Product Qualification Certificate QuickStart Guide Power Cord USB Cable CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)

Product Highlights

  • An upgraded version of Siglent's SDS2202 oscilloscope, the SDS2204 features the same high bandwidth of up to 200MHz but comes with four input channels rather than two.
  • With extensive functionality built-in as standard, the SDS2204 is the one tool you need for comprehensive measurement and tracking of up to four waveforms simultaneously. It's also one of the first oscilloscopes to use super phosphor oscilloscope technology, giving it waveform capture rate of up to 110000 waveforms per second, memory depth up to 28Mpts, hardware-based trigger system with lower trigger jitter and higher stability and supports 256 intensity grading.
  • All SDS2000 series oscilloscopes are equipped as standard with an 8 inch full colour LCD-TFT screen, making it easy to track individual waveforms. As this oscilloscope can measure four waveforms simultaneously, colour-coding makes it easy to see each wave and its generation over a period of time.
  • Innovative SPO technology - long memory depth up to 28Mpts, waveform capture rate up to 110000wfs/s and more
  • Advanced mathematical operations: FFT, integral, differential and square root
  • Built-in waveform generator with a max frequency of 25MH
  • 200MHz bandwidth
  • 2GSa/s real time sampling rate
  • IIC, SPI, UART/RS232, CAN and LIn rich serial bus triggering and decoding functions
  • Window, Runt, Interval, DropOut and Pattern smart trigger support plus high definition
  • HDTV video triggering
  • Zoom function
  • 32 kinds of automatic measurement functions
  • USB Host, USB Device (USBTMC, PictBridge), LAN (VXI-11, LXI-C), EXT TRIG, PASS / FAIL, TRIG OUT interfaces
  • 8" full colour LCD-TFT screen

Each Unit Includes

  • 1:1/10:1 Probes (4x)
  • Product Qualification Certificate
  • QuickStart Guide
  • Power Cord
  • USB Cable
  • CD (Including User Manual, Quick Start, Datasheet and EasyScope X Computer Software)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number SDS2204
Product Name 200MHz/4-Channel Oscilloscope 8"Display,SPO Technology
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT1000B5 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details